- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Length | Package Shape | Package Style | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Failure Rate | Lead Spacing | Lead Diameter | Rated Temperature | Product | Features | Diameter | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5063JD 28.7K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 28.7 kOhms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 160 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 160 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 4.42M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 4.42 MOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 2.94K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 2.94 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 56K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 56 kOhms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 2.43 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 2.43 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 576 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 576 Ohms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 1.91K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.91 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 1.74K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.74 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 16 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 16 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 178K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | 200 V | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 178 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 84.5K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 84.5 kOhms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 365K 1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 365 kOhms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 8.45 1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 8.45 Ohms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() 5063JD 180K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | - | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 180 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | - | 3.6 mm | - | ||
![]() WDBR1-12RKLW TT Electronics | In Stock | - | - | - | - | NO | FLEXIBLE WIRE | CHASSIS MOUNT | - | 2 | 40 | TT ELECTRONICS PLC | WDBR1-12RKLW | + 125 C | - | - 55 C | PCB Mount | 200 °C | -55 °C | - | Radial, | 49.3 mm | RECTANGULAR PACKAGE | Radial | 35.9 mm | Active | - | 5.61 | Details | Yes | - | - | - | - | WDBR | - | 10 % | e2 | - | - | EAR99 | 600 PPM / C | Low Profile | 12 Ohms | Tin/Silver (Sn96Ag4) | - | - | - | - | FLAME PROOF | 180 W | Bulk | FIXED RESISTOR | compliant | Radial | 180 W | - | 11.2 mm | - | 160 °C | Power Resistors | - | - | 0.9 mm | - | 49.3 mm | 35.9 mm | ||
![]() WDBR5-150RKTW TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 40 | - | - | + 125 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | Bulk | WDBR | - | 10 % | - | - | - | - | 600 PPM / C | Low Profile | 150 Ohms | - | - | - | - | - | - | 270 W | - | - | - | Radial | - | - | - | - | - | Power Resistors | - | - | 0.9 mm | - | 122 mm | 70 mm | ||
![]() HVP10D-200MFB008 TT Electronics | In Stock | - | - | - | - | - | - | - | - | - | 80 | - | - | + 155 C | - | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 1.281150 oz | 10 kV | - | Tray | HVP | - | 1 % | - | - | - | - | 25 PPM / C | High Voltage Planar Resistor | 200 MOhms | - | - | - | - | - | - | 1 W | - | - | - | Radial | - | - | 22.86 mm | - | - | Thick Film Resistors | - | - | 7.35 mm | - | 25.4 mm | 2 mm | ||
![]() ON2015E-R65 Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | 0.217" Dia x 0.630" L (5.50mm x 16.00mm) | ±5% | - | 2 | - | - | -450ppm/°C | - | 200 Ohms | - | - | - | Carbon Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ACS10S 1K5 J BULK Ohmite | In Stock | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | -55°C ~ 350°C | - | ACS5S ACS10S | 0.335" Dia x 1.720" L (8.52mm x 43.70mm) | ±5% | - | 2 | - | - | ±20ppm/°C | - | 1.5 kOhms | - | - | - | - | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |