- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 273-33.2K-RC Xicon | In Stock | - | - | - | - | 100 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | 350 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 33.2 kOhms | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | - | Metal Film Resistors General Purpose | - | 3.5 mm | 10 mm | ||
![]() 271-2.43K-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007908 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 2.43 kOhms | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 271-549K-RC Xicon | In Stock | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-5.49K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 549 kOhms | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 270-20K/AP-RC Xicon | In Stock | - | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 20 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | Metal Film Resistors General Purpose | - | 1.85 mm | 3.5 mm | ||
![]() 5063JD 57.6K 1% Vishay | In Stock | - | - | - | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 57.6 kOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 3.3 1% Vishay | In Stock | - | - | Through Hole | - | 1000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | 200 V | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.3 Ohms | 155 °C | -55 °C | 400 mW | - | - | - | - | Axial | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 162K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 162 kOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() PTF56250R00QZBF Vishay / Dale | In Stock | - | - | - | - | 100 | - | - | - | + 150 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.012346 oz | 300 V | Bulk | PTF | 0.02 % | - | - | 5 PPM / C | Metal Film Resistors, High Precision, High Stability | 250 Ohms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.64 mm | Precision Metal Film Resistors | - | 2.31 mm | 6.35 mm | ||
![]() 5063JD 300K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 300 kOhms | 155 °C | -55 °C | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 270-100K/AP-RC Xicon | In Stock | - | - | - | - | 2000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.005291 oz | 200 V | Reel | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 100 kOhms | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | Metal Film Resistors General Purpose | - | 1.85 mm | 3.5 mm | ||
![]() 5063JD 41.2 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 41.2 Ohms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 13 1%TR Vishay | In Stock | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | 200 V | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 13 Ohms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 147K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 147 kOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 2.05M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 2.05 MOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 348K 1%TR Vishay | In Stock | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 348 kOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 2.49M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 2.49 MOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 133K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 133 kOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD .56 5% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 5 % | - | - | 50 PPM / C | Mechanical and climatic protection | 560 mOhms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 26.7 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 26.7 Ohms | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 64.9K 1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 64.9 kOhms | 155 °C | -55 °C | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm |