- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Rated Temperature | Product | Features | Diameter | Height | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-200K/REEL-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 5000 | XICON PASSIVE COMPONENTS | 271-200K/REEL-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Reel | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 200 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | TR | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 5063JD80.6K1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | 1000 | - | - | - | + 165 C | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007760 oz | 350 V | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Low Cost | 80.6 kOhms | - | 155 °C | -65 °C | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 2.5 mm | 0.58 mm | 6.5 mm | ||
![]() 271-300-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-300-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007771 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 300 Ohms | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 291-4.3K-RC Xicon | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | 200 | XICON PASSIVE COMPONENTS | 291-4.3K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | 0.008696 oz | 250 V | Bulk | CF-RC | 5 % | e3 | - | - | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 4.3 kOhms | Tin (Sn) | - | - | - | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.6 mm | 70 °C | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 5063JD 249K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 249 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 1.58M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 1.58 MOhms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 2322-157-32203 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215732203 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | - | - | TUBULAR PACKAGE | - | Active | 5.76 | Details | Yes | 0.004409 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 220 kOhms | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | - | 100 mW (1/10 W) | TR | - | FIXED RESISTOR | unknown | Axial | 0.4 W | - | 200 V | - | 70 °C | - | - | 0.5 mm | - | 1.6 mm | ||
![]() 5063JD 162K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 162 kOhms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 20 1%TR Vishay | In Stock | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | 200 V | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 20 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 3.74K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.74 kOhms | - | 155 °C | -55 °C | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 33.2 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 33.2 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 487 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 487 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() 5063JD 22.6 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 22.6 Ohms | - | - | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | ||
![]() SFR25H 121 1%TR Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | N | - | 0.007231 oz | 350 V | Reel | SFR25H | 1 % | - | - | Axial | - | 100 PPM / C | Standard Metal Film Leaded Resistor | 121 Ohms | - | 125 °C | -55 °C | Metal Film | - | - | 500 mW (1/2 W) | - | - | - | - | Axial | - | - | - | 0.58 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.5 mm | ||
![]() 271-6.34K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 6.34 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 291-68K-RC Xicon | In Stock | - | - | Through Hole | NO | WIRE | THROUGH HOLE MOUNT | 2 | 200 | XICON PASSIVE COMPONENTS | 291-68K-RC | CF-RC | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | AXIAL LEADED, ROHS COMPLIANT | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | Contact Manufacturer | 4.66 | Details | Yes | 0.037975 oz | 250 V | Bulk | CF-RC | 5 % | e3 | - | Axial | EAR99 | - 450 PPM / C, 0 PPM / C | Standard | 68 kOhms | Tin (Sn) | 155 °C | -55 °C | Carbon Film | FLAME PROOF | 8533.10.00.65 | 250 mW (1/4 W) | BULK | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.6 mm | 70 °C | - | - | 2.5 mm | - | 6.8 mm | ||
![]() 270-4.99K-RC Xicon | In Stock | - | - | - | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | - | Details | - | 0.005689 oz | 200 V | Bulk | MF-RC | 1 % | - | - | - | - | 50 PPM / C | Fixed Resistor | 4.99 kOhms | - | - | - | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | - | Metal Film Resistors General Purpose | - | 1.85 mm | - | 3.5 mm | ||
![]() 271-1.8K-RC Xicon | In Stock | - | - | - | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-18K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | - | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.005898 oz | 250 V | Bulk | MF-RC | 1 % | - | - | - | EAR99 | 50 PPM / C | Fixed Resistor | 1.8 kOhms | - | - | - | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | - | Metal Film Resistors General Purpose | - | 2.5 mm | - | 6.8 mm | ||
![]() 2322-156-32701 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215632701 | MRS25 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | - | - | TUBULAR PACKAGE | - | Active | 5.74 | Details | Yes | 0.007760 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 2.7 kOhms | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 350 | - | 100 mW (1/10 W) | TR | - | FIXED RESISTOR | unknown | Axial | 0.6 W | - | 350 V | - | 70 °C | - | - | 0.6 mm | - | 6.5 mm | ||
![]() 2322-157-32702 Vishay | In Stock | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215732702 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | - | - | TUBULAR PACKAGE | - | Active | 5.76 | Details | Yes | 0.004409 oz | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 27 kOhms | Matte Tin (Sn) | - | - | - | RATED AC VOLTAGE (V): 200 | - | 100 mW (1/10 W) | TR | - | FIXED RESISTOR | unknown | Axial | 0.4 W | - | 200 V | - | 70 °C | - | - | 0.5 mm | - | 1.6 mm |