- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Shape | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rating (DC) | Voltage, Rating | Packaging | Series | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Additional Feature | Power Rating | Packing Method | Depth | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Working Voltage | Lead Spacing | Lead Diameter | Rated Temperature | Product | Features | Diameter | Height | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2322-157-36801 Vishay | In Stock | - | - | - | - | NO | WIRE | THROUGH HOLE MOUNT | 2 | - | VISHAY INTERTECHNOLOGY INC | 232215736801 | MRS16 | + 125 C | - 40 C | PCB Mount | 155 °C | -55 °C | , | TUBULAR PACKAGE | Active | 5.76 | Details | Yes | 0.004409 oz | - | 500 V | - | MRS | 1 % | e3 | Yes | - | EAR99 | 50 PPM / C | Professional resistors in small outlines | 6.8 kOhms | Matte Tin (Sn) | - | - | RATED AC VOLTAGE (V): 200 | 100 mW (1/10 W) | TR | - | FIXED RESISTOR | unknown | Axial | 0.4 W | - | 200 V | - | - | 70 °C | - | - | 0.5 mm | - | 1.6 mm | - | ||
![]() 5063JD 3.24 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.24 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 174K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 174 kOhms | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 6.04 1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 6.04 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 22 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | 200 V | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 22 Ohms | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 6.49 1% Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 6.49 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 715K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 715 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 976K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | 200 V | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 976 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | Metal Film Resistors General Purpose | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 665K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 665 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 115K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 115 kOhms | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 825K 1%TR Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 825 kOhms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 33 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 33 Ohms | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 6.81 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 6.81 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 124K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | - | - | 50 PPM / C | Mechanical and climatic protection | 124 kOhms | - | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() 5063JD 6.98 1% Vishay | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | - | 5063 | 1 % | - | - | Axial | - | 50 PPM / C | Mechanical and climatic protection | 6.98 Ohms | - | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | - | - | 1.6 mm | - | 3.6 mm | - | ||
![]() CFR25SJT-52-1R5 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | 200 V | - | - | 5 % | - | - | - | - | - 350 PPM / C, + 500 PPM / C | Normal & Miniature | 1.5 Ohms | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | - | 0.45 mm | - | - | - | 1.9 mm | - | 3.4 mm | - | ||
![]() AP836 22R J 100PPM Arcol | 81 |
| - | - | TO-220 | - | - | - | - | 10 | - | - | - | + 150 C | - 65 C | PCB Mount | - | - | - | - | - | - | Details | - | - | 350 V | 350 V | Tube | AP836 | 5 % | - | - | Radial | - | 100 PPM / C | High Power Resistors | 22 Ohms | - | 105 °C | -65 °C | - | 35 W | - | 4.82 mm | - | - | Radial | - | 5.33 mm | - | 5.33 mm | 0.86 mm | - | Thick Film Resistors Leaded | - | - | 15 mm | 10.41 mm | 4.82 mm | ||
![]() WDBR2-100RKLW TT Electronics | In Stock | - | - | - | - | - | - | - | - | 40 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | 3.770 lbs | - | - | Bulk | WDBR | 10 % | - | - | - | - | 600 PPM / C | Low Profile | 100 Ohms | - | - | - | - | 200 W | - | - | - | - | Radial | - | - | - | - | - | - | Power Resistors | - | - | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR2-150RKIW TT Electronics | In Stock | - | - | - | - | - | - | - | - | 100 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | WDBR | 10 % | - | - | - | - | 600 PPM / C | Low Profile | 150 Ohms | - | - | - | - | 200 W | - | - | - | - | Radial | - | - | - | - | - | - | Power Resistors | - | - | 0.9 mm | 61 mm | 40.6 mm | ||
![]() WDBR5-100RKTW TT Electronics | In Stock | - | - | - | - | - | - | - | - | 40 | - | - | - | + 125 C | - 55 C | PCB Mount | - | - | - | - | - | - | Details | - | - | - | - | Bulk | WDBR | 10 % | - | - | - | - | 600 PPM / C | Low Profile | 100 Ohms | - | - | - | - | 270 W | - | - | - | - | Radial | - | - | - | - | - | - | Power Resistors | - | - | 0.9 mm | 122 mm | 70 mm |