- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer Part Number | Manufacturer Series | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage, Rating | Packaging | Series | Tolerance | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power Rating | Packing Method | Construction | Resistor Type | Reach Compliance Code | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Product | Features | Diameter | Length |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 271-61.9-RC Xicon | In Stock | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-61.9-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 4.82 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 61.9 Ohms | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 271-1.6K-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.008258 oz | 250 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 1.6 kOhms | - | - | - | 250 mW (1/4 W) | - | - | - | - | Axial | - | - | - | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() DZZ20M0LB191 Vishay / Dale | In Stock | - | - | Through Hole | - | 1 | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | - | N | - | - | 125 kV | Bulk | D, G | 15 % | - | - | - | Special Purpose High Voltage Carbon Film Resistor | 20 MOhms | - | - | Carbon Film | 100 W | - | - | - | - | Axial | - | - | - | - | - | - | 2 mm | 469.9 mm | ||
![]() 271-649K-RC Xicon | In Stock | - | - | - | 2 | 200 | XICON PASSIVE COMPONENTS | 271-6.49K-RC | 271 | + 155 C | - 55 C | PCB Mount | 155 °C | -55 °C | 2.5 mm | 6.8 mm | CYLINDRICAL PACKAGE | Axial | Contact Manufacturer | 5.39 | Details | Yes | 0.007055 oz | 250 V | Bulk | MF-RC | 1 % | - | EAR99 | 50 PPM / C | Fixed Resistor | 649 kOhms | - | - | - | 250 mW (1/4 W) | Bulk | Cylindrical | FIXED RESISTOR | unknown | Axial | 0.25 W | 28 mm | 250 V | 0.54 mm | Metal Film Resistors General Purpose | - | 2.5 mm | 6.8 mm | ||
![]() 270-332K-RC Xicon | In Stock | - | - | - | - | 200 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | Details | - | 0.009192 oz | 200 V | Bulk | MF-RC | 1 % | - | - | 50 PPM / C | Fixed Resistor | 332 kOhms | - | - | - | 125 mW (1/8 W) | - | - | - | - | Axial | - | - | - | 0.45 mm | Metal Film Resistors General Purpose | - | 1.85 mm | 3.5 mm | ||
![]() 5063JD 560K 1%TR Vishay | In Stock | - | - | Through Hole | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 560 kOhms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 215K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 215 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 3.6M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.6 MOhms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 1.05K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 1.05 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 390K 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 390 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 42.2 1%TR Vishay | In Stock | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 42.2 Ohms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 3.57 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.57 Ohms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 2.05K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 2.05 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 62 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 62 Ohms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 6.34 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 6.34 Ohms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 54.9K 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 54.9 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 360K 1%TR Vishay | In Stock | - | - | - | - | 5000 | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 360 kOhms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 196 1%TR Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 196 Ohms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 1.3 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | - | - | 50 PPM / C | Mechanical and climatic protection | 1.3 Ohms | - | - | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm | ||
![]() 5063JD 3.92M 1% Vishay | In Stock | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | - | - | - | - | - | - | - | - | N | - | 0.004586 oz | - | - | 5063 | 1 % | Axial | - | 50 PPM / C | Mechanical and climatic protection | 3.92 MOhms | 155 °C | -55 °C | - | 400 mW | - | - | - | - | Axial | - | - | - | - | - | - | 1.6 mm | 3.6 mm |