- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Diameter | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD2K40 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.4kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 0.45 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT30R0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.7 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 23J390 Ohmite | In Stock | - | Datasheet | 8 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 390Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | - | 5.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PCF14JT2K40 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.4kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT270R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 270Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14JTD220R Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 220Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD887K Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 887kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2JT3R30 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RC12JB1K50 Stackpole Electronics Inc | 42 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 1.5kOhm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | Not | 0.5W | - | 350V | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTE316R Stackpole Electronics Inc | 19 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 316Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNMF14JTD1M00 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCF14JT51K0 Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -500ppm/°C | 51kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MF0207FTE52-10K Yageo | 25000 | - | Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 10kOhm | - | - | - | Metal Film | 0.6W | - | - | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | Not | 0.6W | - | 350V | - | - | - | - | - | 2.4mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF12JT30K0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 0.7 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43FR15E Ohmite | 901 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±90ppm/°C | 150mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | - | - | 5.6mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT9R10 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 9.1Ohms | - | 155°C | -55°C | Carbon Film | 2W | - | - | 2W | - | - | 2W | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 5mm | - | 15.0114mm | No | ROHS3 Compliant | Lead Free | ||
![]() MF0207FTE52-2K2 Yageo | 80035 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.6W | - | - | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | 0.6W | - | 350V | - | 0.55 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RL20S153GB14 Vishay Dale | In Stock | - | Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/02, RL20 | 0.145Diax0.375L 3.68mmx9.53mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-PRF-22684 | 0.5W | 38.1mm | - | - | 810 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | 3.68mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() 2WD15 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | NTE Electronics | 2WD15 | NTE Electronics, Inc | Bag | Axial Lead | - | Active | - | No | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±5% | - | - | - | - | 2 | - | ±200ppm/°C | 150 mOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | ||
![]() 2W024 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | NTE ELECTRONICS INC | NTE Electronics | 2W024 | NTE Electronics, Inc | Bag | Axial Lead | Active | Active | 5.71 | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | ±200ppm/°C | 24 Ohms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | unknown | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - |