- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC90R9 Stackpole Electronics Inc | 48 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 90.9Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR4412-2SBR0400F Bourns Inc. | In Stock | - | Datasheet | 17 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~270°C | Bulk | 2009 | PWR4412-2S | 0.450Lx0.189W 11.43mmx4.80mm | ±1% | e3 | - | Obsolete | Not Applicable | 2 | - | - | ±20ppm/°C | 40mOhm | TIN | - | - | Metal Element | - | - | - | - | 1W | - | - | 1W | - | 4.8mm | Open Frame | FIXED RESISTOR | - | PWR4412 | Not | 1W | 11.43mm | 3.18mm | - | - | - | 4519 | - | Current Sense, Moisture Resistant, Pulse Withstanding | - | - | 7.62mm | 0.300 7.62mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RC14JT220K Stackpole Electronics Inc | In Stock | - | Datasheet | 111 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | - | - | 1334 ppm/°C | 220kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | - | - | - | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | 30mm | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RC14JT3M30 Stackpole Electronics Inc | In Stock | - | Datasheet | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Tape & Reel (TR) | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Obsolete | Not Applicable | 2 | - | EAR99 | 1734 ppm/°C | 3.3MOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 30mm | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTC100K Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MF0207FTE52-1K8 Yageo | 7205 | - | Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 1.8kOhm | - | - | - | Metal Film | 0.6W | - | - | - | - | - | AMMO PACK | - | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | 0.6W | - | - | 350V | - | - | - | - | - | - | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 1WD10 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics Inc | 1WD10 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | - | Active | Active | 5.6 | Compliant | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | - | - | - | - | 2 | Axial | EAR99 | ±200ppm/°C | 100 mOhms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | - | Fixed Resistors | 1 W | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | - | 35 mm | 350 V | - | 0.7 mm | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | - | - | ||
![]() HWCC310 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | HWCC310 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 150°C | - | - | - | 0.140" Dia x 0.375" L (3.56mm x 9.53mm) | ±5% | - | - | - | - | 2 | - | - | - | 10 kOhms | - | - | - | Carbon Composition | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | 0.028 | - | Axial Leads | - | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() RLR07C6200GSB14 Vishay Dale | 161 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 620Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | 250V | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | MIL-PRF-39017 | - | - | 38.1mm | - | S (0.001%) | 640 μm | - | - | Military, Moisture Resistant, Weldable | - | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() CF14JT4M70 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | 4.7MOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD392R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 392Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 25J22KE Ohmite | 183 |
| Datasheet | 11 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 330V | - | - | Bulk | 2005 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 22kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | - | 5W | 330V | - | 5W | - | - | All-Welded | FIXED RESISTOR | - | - | - | 5W | - | 38.1mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | 7mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RSMF12JT200R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 200Ohm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | - | TR, 13.5 INCH | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | - | - | - | - | Flame Proof, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() HW433 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW433 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 330 kOhms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() 2W468 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | 1.088622 g | - | - | NTE Electronics | 2W468 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | Axial | - | ±200ppm/°C | 680 kOhms | - | 200 °C | -55 °C | Metal Oxide Film | 2W | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | 6.35 mm | - | 82.55 mm | 6.35 mm | - | - | - | - | ||
![]() QW1121BR NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | QW1121BR | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.094" Dia x 0.256" L (2.40mm x 6.50mm) | ±1% | - | - | - | - | 2 | - | - | ±100ppm/°C | 1.21 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.024 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | - | ||
![]() 1W547 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W547 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | 350 V | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±2% | - | - | - | - | 2 | Axial | EAR99 | ±200ppm/°C | 4.7 MOhms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | - | Fixed Resistors | 1 W | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | - | 1.375 | 350 V | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | - | ||
![]() 2W215 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | NTE Electronics | 2W215 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 1.5 kOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | - | - | ||
![]() 1W615 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W615 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | 10.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 15 MOhms | - | - | - | Metal Oxide Film | 1W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | - | 1.375 | 350 V | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HW218 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW218 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 1.8 kOhms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | - | - |