- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5W118 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 5W118 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 180 Ohms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 5 | - | - | - | - | ||
![]() 2W218 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 1.088622 g | - | - | NTE Electronics | 2W218 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Compliant | - | 500 V | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 1.8 kOhms | 200 °C | -55 °C | Metal Oxide Film | 2W | - | - | 2 W | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | 6.35 mm | - | 82.55 mm | 6.35 mm | ||
![]() 1W518 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W518 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | - | 10.8 mm | Axial | Axial Lead | - | Active | Active | 5.6 | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 1.8 MOhms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.375 | 350 V | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 10WD33 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 10WD33 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 330 mOhms | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() QW420 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW420 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 200 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() QW327 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW327 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 27 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 5W310 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W310 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.57 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 10 kOhms | - | - | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | - | ||
![]() 1W015 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W015 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.59 | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 15 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 1W018 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W018 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.58 | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 18 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 10W182 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W182 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | No | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 820 Ohms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() QW113 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW113 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 130 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() HW2D4 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HW2D4 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±100ppm/°C | 2.4 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1.02 | - | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() 10W6D8 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W6D8 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 6.8 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() 3W4D7 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W4D7 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 4.7 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() HWD47 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HWD47 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | - | ±100ppm/°C | 470 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1.02 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() HW275 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HW275 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 7.5 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() 5W022 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W022 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.59 | - | Yes | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 22 Ohms | - | - | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | - | ||
![]() 10W310 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W310 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.68 | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 10 kOhms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() 10W2D7 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 10W2D7 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | Compliant | - | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 2.7 Ohms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() 3W175 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W175 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 750 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - |