- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Case Style | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Mfr | Operating Temp Range | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Tolerance (+ or -) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Product Length (mm) | Height Seated (Max) | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 5WD27 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 5WD27 | NTE Electronics, Inc | - | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | - | - | - | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | - | 270 mOhms | 155 °C | -55 °C | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | 5 W | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | - | - | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | ||
![]() 5WD75 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | 5WD75 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | - | 750 mOhms | 155 °C | -55 °C | Wirewound | 5W | - | - | 5 W | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 5 | - | - | - | ||
![]() 5W5D1 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 5W5D1 | NTE Electronics, Inc | - | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | - | - | - | Active | 5.6 | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | - | 5.1 Ohms | - | - | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | - | - | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | ||
![]() HW547 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW547 | NTE Electronics, Inc | - | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.58 | Non-Compliant | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 4.7 MOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.18 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | ||
![]() QW515 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | - | - | NTE Electronics | QW515 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | Compliant | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | - | 1.5 MOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 2W056 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 2W056 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | Active | - | - | - | Active | 5.7 | - | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 56 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | unknown | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | - | - | ||
![]() QW8D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW8D2 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 8.2 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 3W030 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | Conformal Coated | NO | - | Not Required(mm) | NTE Electronics | 3W030 | NTE Electronics, Inc | -55C to 200C | Bag | - | - | - | - | - | Axial Lead | - | - | 3(W) | Not Required(mm) | 9(mm) | Active | - | - | 5% | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | Metal Film | 30 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | Cylindrical | - | - | Not Required | Axial | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | 24.5(mm) | - | Not Required(mm) | ||
![]() QW1D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW1D2 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 1.2 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 1W451 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W451 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 510 kOhms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 1W456 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W456 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 560 kOhms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() QW547 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW547 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 4.7 MOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 1W291 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | 1W291 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 9.1 kOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() QW615 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW615 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 15 MOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() 1W243 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | 1W243 | NTE Electronics, Inc | - | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.59 | Non-Compliant | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | - | 4.3 kOhms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 3W5D1 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | 3W5D1 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | No | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 5.1 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | ||
![]() 1W239 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | 1W239 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | - | ±200ppm/°C | - | 3.9 kOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | ||
![]() 25WD27 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | 25WD27 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.500" Square x 2.500" L (12.50mm x 63.50mm) | ±5% | 2 | - | - | ±300ppm/°C | - | 270 mOhms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 25 | - | - | - | ||
![]() QW6D8 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics | QW6D8 | NTE Electronics, Inc | - | Bag | - | - | - | - | - | Axial Lead | - | - | - | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | 2 | - | - | ±200ppm/°C | - | 6.8 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | ||
![]() HW433 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | - | - | NTE ELECTRONICS INC | - | NTE Electronics | HW433 | NTE Electronics, Inc | - | Bag | - | 3.76 mm | - | 9.02 mm | Axial | Axial Lead | - | Active | - | - | - | Active | 5.6 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | - | 330 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | 1.5 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - |