- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Height Seated (Max) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW082 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | QW082 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 82 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | ||
![]() 5WD47 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 5WD47 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.57 | Non-Compliant | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | 470 mOhms | 155 °C | -55 °C | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | 5 W | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | ||
![]() HW236 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | HW236 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 3.6 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() HWD91 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD91 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.58 | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 910 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() EW5D1 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | EW5D1 | NTE Electronics, Inc | Bag | - | 1.6 mm | - | 3.7 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 5.1 Ohms | 155 °C | -55 °C | Metal Oxide Film | 0.125W, 1/8W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.125 W | 1.18 | 150 V | - | 0.016 | - | Axial Leads | Flame Proof, Safety | 0.125 | - | ||
![]() 1WD18 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics Inc | 1WD18 | NTE Electronics, Inc | Bag | Axial, | 3.9 mm | - | 10.8 mm | Axial | - | - | Active | Active | 5.6 | - | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | 2 | - | - | ±200ppm/°C | 180 mOhms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 35 mm | 350 V | - | 0.7 mm | - | - | Flame Proof, Safety | - | - | ||
![]() 10W118 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | 10W118 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 180 Ohms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | ||
![]() 10W1D8 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W1D8 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.73 | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 1.8 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | ||
![]() EW120 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | EW120 | NTE Electronics, Inc | Bag | - | 1.6 mm | - | 3.7 mm | Axial | Axial Lead | - | Active | Active | 5.59 | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 200 Ohms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.125 W | 1.18 | 150 V | - | 0.016 | - | Axial Leads | Flame Proof, Safety | 0.125 | - | ||
![]() 3W112 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W112 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 120 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 3W115 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W115 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 150 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 5WD56 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | 5WD56 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 560 mOhms | 155 °C | -55 °C | Wirewound | 5W | - | - | 5 W | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 5 | - | ||
![]() 3W1D0 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W1D0 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 1 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 3W268 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | NTE Electronics | 3W268 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | Axial | - | ±200ppm/°C | 6.8 kOhms | 200 °C | -55 °C | Metal Oxide Film | 3W | - | - | 3 W | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 3W275 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | 3W275 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 7.5 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | ||
![]() 5W3D9 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W3D9 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.58 | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 3.9 Ohms | - | - | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | - | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | ||
![]() 1WD27 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | NTE Electronics, Inc | Bag | - | - | - | - | - | - | - | - | Active | - | Non-Compliant | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | 2 | - | - | ±200ppm/°C | 270 mOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | ||
![]() HW3D9 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE Electronics | HW3D9 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±100ppm/°C | 3.9 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | - | 1.02 | - | - | 0.027 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | ||
![]() 2W3D0 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 2W3D0 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.7 | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | 3 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 2 | - | ||
![]() 10W133 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W133 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | Active | Active | 5.71 | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 330 Ohms | - | - | Wirewound | 10W | - | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - |