- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Height | Package Length | Package Style | Package Type | Package Width | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Size Code | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W016 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W016 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.59 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 16 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() HW527 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW527 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 2.7 MOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.18 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() 5W8D2 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W8D2 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.58 | Non-Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | 8.2 Ohms | 155 °C | -55 °C | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | 5 W | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | - | ||
![]() QW439 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW439 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 390 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W191 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics Inc | 1W191 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | - | - | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 910 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 30 mm | 500 V | - | 0.83 mm | - | - | Flame Proof, Safety | - | - | - | - | - | ||
![]() 5W239 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 5W239 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | - | - | ±300ppm/°C | 3.9 kOhms | - | - | Wirewound | 5W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 5 | - | - | - | - | ||
![]() 3W220 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W220 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 2 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() 1W136 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W136 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.58 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 360 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 10WD18 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | NTE Electronics | 10WD18 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | Non-Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | Axial | - | ±300ppm/°C | 180 mOhms | 155 °C | -55 °C | Wirewound | 10W | - | - | 10 W | - | - | - | - | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() 10W015 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 10W015 | NTE Electronics, Inc | Bag | , | - | - | - | - | Axial Lead | - | Contact Manufacturer | Active | 5.69 | - | Yes | -55°C ~ 155°C | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | 2 | - | EAR99 | ±300ppm/°C | 15 Ohms | - | - | Wirewound | 10W | - | Fixed Resistors | - | WIRE WOUND | - | FIXED RESISTOR | unknown | - | 1.5 | - | - | 0.036 | - | Axial Leads | - | 10 | - | - | - | - | ||
![]() 1W043 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W043 | NTE Electronics, Inc | Bag | Axial, | 4 mm | - | 11.8 mm | Axial | Axial Lead | - | Active | Active | 5.59 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 43 Ohms | - | - | Metal Oxide Film | 1W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 25W168 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 27.215542 g | 2 | NTE ELECTRONICS INC | NTE Electronics | 25W168 | NTE Electronics, Inc | Bag | - | - | 12.5 mm | 63.5 mm | Axial | Axial Lead | 12.5 mm | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | 680 Ohms | 155 °C | -55 °C | Wirewound | 25W | 8533.21.00.80 | Fixed Resistors | 25 W | WIRE WOUND | Power | FIXED RESISTOR | unknown | 25 W | 1.5 | 800 V | - | 0.04 | 49 | Axial Leads | - | 25 | 25.4 mm | - | 120.65 mm | 25.4 mm | ||
![]() EW110 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | EW110 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | 2 | - | - | ±200ppm/°C | 100 Ohms | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.016 | - | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | ||
![]() 25W112 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 25W112 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 155°C | - | 0.492" Square x 2.50" L (12.50mm x 63.50mm) | ±5% | 2 | - | - | ±300ppm/°C | 120 Ohms | - | - | Wirewound | 25W | - | - | - | - | - | - | - | - | 1.5 | - | - | 0.04 | - | Axial Leads | - | 25 | - | - | - | - | ||
![]() 5W282 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 5W282 | NTE Electronics, Inc | Bag | - | - | 9.65 mm | 22 mm | Axial | Axial Lead | 9.65 mm | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.380" Square x 0.866" L (9.65mm x 22.00mm) | ±5% | 2 | Axial | EAR99 | ±300ppm/°C | 8.2 kOhms | 155 °C | -55 °C | Wirewound | 5W | 8533.21.00.80 | Fixed Resistors | 5 W | WIRE WOUND | Wirewound | FIXED RESISTOR | unknown | 5 W | 1.5 | 200 V | - | 0.036 | 8738 | Axial Leads | - | 5 | - | - | - | - | ||
![]() HW518 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW518 | NTE Electronics, Inc | Bag | - | 3.5 mm | - | 9.5 mm | Axial | Axial Lead | - | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 1.8 MOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | - | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.18 | 350 V | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() 3W424 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W424 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 240 kOhms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() 3W2D2 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W2D2 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 2.2 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - | ||
![]() 1WD82 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | - | - | NTE Electronics, Inc | Bag | - | - | - | - | - | - | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.425" L (3.90mm x 10.80mm) | ±5% | 2 | - | - | ±200ppm/°C | 820 mOhms | - | - | Metal Oxide Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ||
![]() 3W2D4 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | 3W2D4 | NTE Electronics, Inc | Bag | - | - | - | - | - | Axial Lead | - | - | Active | - | - | - | -55°C ~ 200°C | - | 0.354" Dia x 0.965" L (9.00mm x 24.50mm) | ±5% | 2 | - | - | ±200ppm/°C | 2.4 Ohms | - | - | Metal Oxide Film | 3W | - | - | - | - | - | - | - | - | 1.18 | - | - | 0.032 | - | Axial Leads | Flame Proof, Safety | 3 | - | - | - | - |