- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Body Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 42J270E Ohmite | 37 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | 100V | - | Bulk | 2011 | Ωicone® 40 | 0.220Diax0.406L 5.60mmx10.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Wirewound | - | - | - | 2W | 100V | - | 2W | - | All-Welded | FIXED RESISTOR | - | - | 2W | 38.1mm | - | - | 0.81 mm | - | - | - | - | - | - | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() CW01062R00JE73 Vishay Dale | 43 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Ceramic | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 62Ohm | - | - | - | Wirewound | 13W | - | - | 10W | - | TR | 10W | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() RSMF3JT47K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | 3W | - | 500V | - | - | Flame Proof, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FBF52-332K Yageo | 8983 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 332kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2JT2K20 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JT2K00 Stackpole Electronics Inc | 2024 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | Not | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW01082R00JE73 Vishay Dale | 43 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | Ceramic | - | -65°C~350°C | Tape & Reel (TR) | 2004 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 82Ohm | - | - | - | Wirewound | - | - | - | 10W | - | TR | 13W | - | Tubular | FIXED RESISTOR | - | Not | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CW0105K000JE73 Vishay Dale | 23 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~350°C | Tape & Reel (TR) | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 5kOhm | - | - | - | Wirewound | 13W | - | - | 10W | - | TR | 10W | - | - | FIXED RESISTOR | - | - | - | 38.1mm | - | - | - | Moisture Resistant | 9.52mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() TA025PW2R00JE Ohmite | In Stock | - | Datasheet | 12 Weeks | - | Through Hole | Radial | - | WIRE | - | - | - | - | - | -55°C~180°C | Bulk | 2012 | Power Chip® TA | 2.220Lx0.240W 56.39mmx6.10mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 4 | EAR99 | ±100ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Thick Film | - | RATED AC VOLTAGE (V): 350 | 8533.29.00.00 | 25W | 350V | - | 25W | 48.3mm | Rectangular | FIXED RESISTOR | - | - | - | - | 500V | - | - | - | - | 30.2006mm | 1.189 30.21mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2GT130R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 130Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | Not | 2W | - | 350V | - | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNC55H6190FMB14 Vishay Dale | 36 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 619Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | - | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | unknown | - | 0.1W | 38.1mm | - | M (1%) | 0.64 mm | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() ZOR-25-R-52-0R Yageo | 4062 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | ZOR | 0.091Diax0.248L 2.30mmx6.30mm | Jumper | - | yes | Active | 1 (Unlimited) | 2 | - | 100 ppm/°C | 0Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14JTD27R0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OF100JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 10Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | - | 700 μm | Pulse Withstanding | 3.8mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RS0101R000FE73 Vishay Dale | 1307 | - | Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2011 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | - | - | - | Wirewound | - | PRECISION | - | 10W | 3.16V | TR | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 1.02 mm | Moisture Resistant | 9.53mm | - | - | - | - | No | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CMF55511R00FKR6 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 511Ohms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 6.096mm | 2.29mm | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MFR-25FBF52-8K66 Yageo | 6912 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 8.66kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF652K4900BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | - | 500V | -55°C~150°C | Bulk | 2007 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 2.49kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | Moisture Resistant | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTF65931K00BZEK Vishay Dale | 18 |
| Datasheet | 18 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | - | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 931kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JT-52-2M2 Yageo | 28 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | 0/ -1500ppm/°C | 2.2MOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |