- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Number of Terminals | Case Style | Flame-Proof Support | Lead Spacing (nom) | Manufacturer Series | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature (Max.) | Operating Temperature (Min.) | Package | Power Dissipation (Max) | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Temperature Range @ Derated Power | Tolerance (+ or -) | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | ELV | Number of Resistors | Lead/Base Style | Product Type | Features | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Product Height (mm) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MF0207FTE52-160R Yageo | 39 |
| Datasheet | 20 Weeks | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | - | 160Ohm | Matte Tin (Sn) | - | - | Metal Film | - | 0.6W | - | - | - | - | - | AMMO PACK | - | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | 0.6W | - | - | 350V | - | 0.55 mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() ALSR10180R0FE12 Vishay Dale | 37 |
| Datasheet | 10 Weeks | - | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~250°C | Bulk | 2011 | ALSR | 0.312Diax1.730L 7.92mmx43.94mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | - | 180Ohm | - | - | - | Wirewound | - | - | - | - | - | 7W | - | - | 7W | - | - | - | FIXED RESISTOR | - | - | - | - | - | 7W | - | 38.1mm | - | - | - | - | - | - | - | - | Moisture Resistant | - | 7.92mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD825R Stackpole Electronics Inc | 225 |
| Datasheet | 20 Weeks | - | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 825Ohm | Matte Tin (Sn) | - | - | Metal Film | - | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FRF52-150R Yageo | 1849 |
| Datasheet | 16 Weeks | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | -55°C~155°C | Tape & Reel (TR) | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 150Ohm | - | - | - | Metal Film | - | 0.25W 1/4W | - | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-50-10R0F Bourns Inc. | 829 |
| Datasheet | - | - | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | 150°C | -55°C | - | - | - | - | - | - | - | - | - | - | Tube | - | PWR221T-50 | - | ±1% | e2 | yes | Active | 1 (Unlimited) | 2 | - | - | 100 ppm/°C | - | 10Ohm | Tin/Copper (Sn/Cu) | - | - | Thick Film | - | - | - | - | - | 50W | 250V | - | - | - | - | Rectangular | FIXED RESISTOR | unknown | PWR221T | - | - | - | - | - | - | - | - | - | 30°C | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 12FR025E Ohmite | 1085 |
| Datasheet | 17 Weeks | - | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2007 | 10 | 0.094Diax0.417L 2.40mmx10.60mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | 50 ppm/°C | - | 25mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | - | - | Metal Element | - | - | - | - | - | 2W | 500V | TR | 2W | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 220mV | 2W | - | 39.7mm | - | - | 50 μm | - | - | - | - | - | Current Sense, Non-Inductive | - | 2.4mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PWR220T-35-5R00F Bourns Inc. | 180 | - | Datasheet | 6 Weeks | - | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 5Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.6mm | 0.575 14.60mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MR1JB90L0 Stackpole Electronics Inc | 43 |
| - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | - | - | - | MR | + 275 C | Stackpole Electronics Inc | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | Active | - | - | - | -55°C ~ 275°C | - | - | MR | 0.135" Dia x 0.385" L (3.43mm x 9.78mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 90 mOhms | - | - | - | Metal Element | Current Sense | 1W | - | - | Resistors | 1 W | - | - | - | - | - | - | FIXED RESISTOR | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Current Sense Resistors | Moisture Resistant, Non-Inductive, Non-Magnetic | - | 3.43 mm | - | - | 9.78 mm | - | - | - | - | - | ||
![]() RSMF1JT330R Stackpole Electronics Inc | 2290 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 330Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | 1W | - | - | 350V | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PWR220T-35-8R00F Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | - | 8Ohm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | 35W | - | - | 35W | 5.08mm | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JA220R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 220Ohm | - | - | - | Carbon Film | - | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | AMMO PACK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FAD20K0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 20kOhm | Matte Tin (Sn) | - | - | Metal Film | - | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | AMMO PACK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 0.44 mm | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUW7JR15E Ohmite | In Stock | - | Datasheet | 27 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | 2014 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 150mOhm | - | - | - | Wirewound | - | - | - | - | - | 7W | - | - | 7W | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | - | 7W | - | 35mm | - | - | 0.8 mm | 70°C | - | - | - | - | Flame Proof, Safety | - | - | 9mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TUW7J8R2E Ohmite | 43 |
| Datasheet | 27 Weeks | - | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 500V | - | Bulk | 2003 | TUW | 0.394 x 0.354 Rectangularx1.378L 10.00mmx9.00mmx35.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±400ppm/°C | - | 8.2Ohm | - | - | - | Wirewound | - | - | - | - | - | 7W | - | - | 7W | - | - | Flameproof | FIXED RESISTOR | - | - | - | - | - | 7W | - | 35mm | - | - | 0.8 mm | 70°C | - | - | - | - | Flame Proof, Safety | - | - | 9mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 5-1879658-5 TE Connectivity | In Stock | - | Datasheet | - | ACTIVE (Last Updated: 4 days ago) | - | Axial, Through Hole | - | - | - | - | - | 400.011771mg | - | - | - | - | - | - | - | - | - | - | - | - | - | 500mW | - | - | - | - | - | - | 350V | - | Bulk | - | - | - | 0.1% | - | - | - | - | 2 | - | - | 15 ppm/°C | - | 392Ohm | - | 155°C | -55°C | Metal Film, Thin Film | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 1 | Axial | - | - | - | 3.7mm | - | - | 10mm | - | - | - | - | - | ||
![]() MOX-5-134005F Ohmite | In Stock | - | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.345" Dia x 5.140" L (8.76mm x 130.56mm) | ±1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 40 MOhms | - | - | - | Thick Film | - | 6W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-138005KE Ohmite | In Stock | - | - | - | - | - | - | Axial | - | - | - | Axial | - | 2 | Epoxy | NO | Not Required(mm) | - | - | Ohmite | - | - | -55C to 210C | - | - | Bulk | - | 3(W) | Not Required(mm) | 8.76(mm) | Active | 25 TO 110 | 10% | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±10% | - | - | - | - | 2 | - | - | ±50ppm/°C | Thick Film | 80 MOhms | - | - | - | Thick Film | - | 3W | - | - | - | - | - | - | - | - | - | Cylindrical | - | - | - | Not Required | Axial | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | 54.36(mm) | - | - | - | - | Not Required(mm) | - | - | - | - | ||
![]() 45095TE57U-120R Ohmite | In Stock | - | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | Active | - | - | - | -55°C ~ 275°C | - | - | 40 | 0.343" Dia x 0.937" L (8.70mm x 23.80mm) | - | - | - | - | - | 2 | - | - | - | - | 120 Ohms | - | - | - | Wirewound | - | 95W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RSMF2JA560R Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | - | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 560Ohm | - | - | - | Metal Oxide Film | - | - | - | - | - | 2W | - | AMMO PACK | 2W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 2W | - | - | 350V | - | - | - | - | - | - | - | Flame Proof, Safety | - | 4.2mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF3JA30K0-C1 Stackpole Electronics Inc | 32 |
| Datasheet | 15 Weeks | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | - | 30kOhm | - | - | - | Metal Oxide Film | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |