- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() SR20-1.00-1% Caddock Electronics Inc. | 219 |
| Datasheet | 42 Weeks | - | Through Hole | SR20 | - | FLAT | - | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.565Lx0.090W 14.35mmx2.29mm | ±1% | e3/e2 | yes | Active | Not Applicable | 4 | Radial | EAR99 | -50/ +100ppm/°C | 1Ohm | MATTE TIN/TIN SILVER | - | - | Metal Element | - | - | - | 2W | - | - | 2W | 2.29mm | Rectangular | FIXED RESISTOR | - | - | 2W | 2.54mm | 3.17mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 10.541mm | 0.415 10.54mm | - | - | ROHS3 Compliant | - | ||
![]() CF2JT1K00 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 1kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 500V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF2JT22R0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 22Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | - | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 500V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() TR50JBD7R50 Stackpole Electronics Inc | 28 |
| Datasheet | 17 Weeks | Tin | Radial, Through Hole | TO-220-2 Full Pack | - | FLAT | - | - | - | -65°C~150°C | Bulk | 2010 | TR | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 7.5Ohm | - | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 50W | - | 50W | - | - | 50W | - | Rectangular | FIXED RESISTOR | - | - | 3W | - | - | 350V | 5.08mm | - | Moisture Resistant, Non-Inductive | - | 16.51mm | 0.650 16.52mm | - | No | ROHS3 Compliant | - | ||
![]() RSF2JT330R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 330Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD1K15 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 1.15kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FBF52-2K55 Yageo | 10072 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 2.55kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2JT2K70 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT27R0 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | Not | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT1R50 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.5Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RSF2JT130K Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 130kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | Not | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JB22R0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | - | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | 30mm | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RSF2JB10K0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Bulk | 2011 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | - | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | 30mm | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RSF2JTR510 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 510mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2FT120R Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | - | Axial | - | - | - | Axial | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 120Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | - | - | 2W | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | 15.0114mm | - | ROHS3 Compliant | - | ||
![]() RSF2FT44K2 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 44.2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2FT10K0 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD432K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 432kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | Not | 0.5W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNF12JTD100K Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR220T-35-4R53F Bourns Inc. | 12 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | - | - | -55°C~155°C | Tube | - | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | - | - | Active | - | 2 | - | - | ±100ppm/°C | 4.53Ohm | - | - | - | Thick Film | 35W | - | - | - | - | - | - | - | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense | - | - | 0.575 14.60mm | - | - | ROHS3 Compliant | - |