- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14GTD3K30 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.56 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() TCH35P5R10JE Ohmite | 22 |
| Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | - | FLAT | - | - | - | 350V | -55°C~175°C | Tube | 2011 | TCH | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | 5.1Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | RATED POWER IS DISSIPATED USING HEAT SINK | - | 35W | 350V | - | 35W | 5.33mm | Rectangular | FIXED RESISTOR | - | - | - | 4.83mm | 13.7mm | - | - | 5.08mm | 860 μm | 4017 | - | Moisture Resistant | - | 15.0114mm | 0.591 15.00mm | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() RSF2GT100R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | 0.75 mm | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF2JT12R0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 12Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | 2W | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 500V | - | - | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CP0015500R0KE14 Vishay Dale | In Stock | - | Datasheet | 9 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | -65°C~275°C | Bulk | 2016 | CP | 1.890Lx0.492W 48.00mmx12.50mm | ±10% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 500Ohm | - | - | - | Wirewound | - | - | - | 15W | - | - | 15W | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 12.7mm | - | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() CFR-25JB-52-100K Yageo | 10000 | - | Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Bulk | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -700ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | - | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT82K0 Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 82kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | - | - | 3W | - | - | 500V | - | - | - | - | - | Flame Proof, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() 17FPR010E Ohmite | 103 |
| Datasheet | 18 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~200°C | Bulk | 2008 | 10 | 0.375Diax1.500L 9.53mmx38.10mm | ±1% | e3 | yes | Active | Not Applicable | 4 | - | - | ±100ppm/°C | 10mOhm | Tin (Sn) | - | - | Metal Element | - | - | - | 7W | 1.5kV | - | 7W | - | Cylindrical | FIXED RESISTOR | - | - | 7W | 5.08mm | 38.1mm | - | - | - | 810 μm | - | - | Current Sense, Non-Inductive | 9.53mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RN65D82R5FB14 Vishay Dale | 44 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2016 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 82.5Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | 350V | - | 500mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | - | 38.1mm | - | - | - | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 40J7R5E Ohmite | 11 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 1kV | - | Bulk | 2014 | Ωicone® 40 | 0.406Diax1.902L 10.30mmx48.30mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 7.5Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 10W | 1kV | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PTF651K0000BYBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±10ppm/°C | 1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | - | ||
![]() RN55D57R6FB14 Vishay Dale | 21 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 57.6Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CMF551R0000FLBF Vishay Dale | In Stock | - | Datasheet | 10 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | 200.005886mg | 250V | -55°C~175°C | Bulk | - | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±150ppm/°C | 1Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 38.1mm | - | - | - | 640 μm | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() MOX200005004JE Ohmite | 30 | - | Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | 500V | -55°C~155°C | Bulk | 2015 | Mini-Mox | 0.087Diax0.256L 2.20mmx6.50mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | - | - | 100ppm/°C | 5MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 30mm | - | - | - | 600 μm | - | - | High Voltage, Moisture Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PWR221T-30-R025J Bourns Inc. | 6 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±600ppm/°C | 25mOhm | Matte Tin (Sn) | - | - | Thick Film | 30W | - | - | - | - | - | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | - | - | - | - | 5.08mm | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 0.760 19.30mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() 85F22K1 Ohmite | 21 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2014 | Acrasil® 80 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 22.1kOhm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 5W | - | - | 5W | - | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | - | - | - | 8.7mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() 80F40R2 Ohmite | 27 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | 1kV | - | Bulk | 2014 | Acrasil® 80 | 0.406Diax1.843L 10.30mmx46.80mm | ±1% | - | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±20ppm/°C | 40.2Ohm | - | 275°C | 25°C | Wirewound | - | PRECISION | - | 10W | - | - | 10W | - | All-Welded | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | - | - | - | - | - | 10.3mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RWR89N7100FRB12 Vishay Dale | 32 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR89N | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 710Ohms | - | 250°C | -65°C | Wirewound | 3W | - | - | 3W | - | - | 3W | - | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | R (0.01%) | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 4.75mm | - | - | 14.224mm | 4.75mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNV14FAL1M50 Stackpole Electronics Inc | 290 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNV | 0.094Diax0.236L 2.40mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.5MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | RATED AC VOLTAGE (V): 1150 | - | - | - | AMMO PACK | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | 1600V | - | - | 0.55 mm | - | - | Flame Retardant Coating, High Voltage, Moisture Resistant, Pulse Withstanding, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MFP-25BRD52-7K5 Yageo | 40 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | MFP | 0.094Diax0.248L 2.40mmx6.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 7.5kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - |