- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Terminal Type | Features | Wattage | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF12FT1R00 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | - | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | - | - | - | 0.55 mm | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD340R Stackpole Electronics Inc | 5051 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 340Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA18R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 18Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | AMMO PACK | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTE10K2 Stackpole Electronics Inc | 13 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 10.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JA51R0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 51Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 2W | - | - | - | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | - | - | - | 2W | - | 350V | - | - | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTD1K62 Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1.62kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD3K32 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.32kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | - | 500mW | TR | 500mW | - | Cylindrical | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSF1JTR360 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 360mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | 1W | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 4.5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14BTE20R0 Stackpole Electronics Inc | 16 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 20Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RLR07C6192FSB14 Vishay Dale | 403 |
| Datasheet | 19 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±1% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±100ppm/°C | 61.9kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | MIL-PRF-39017 | - | 38.1mm | - | S (0.001%) | - | - | - | Military, Moisture Resistant, Weldable | - | 2.29mm | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() PWR220T-20-R200J Bourns Inc. | 32 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tube | 2016 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 200mOhm | Matte Tin (Sn) | - | - | Thick Film | - | - | - | - | - | - | 20W | - | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | - | - | 5.08mm | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 14.605mm | 0.575 14.60mm | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD26K1 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 26.1kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | - | 125mW | TR | 125mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 0.45 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JA270R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 270Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | AMMO PACK | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTD200R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 200Ohm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.78mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD909K Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 909kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC237R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 237Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NWW5JT50R0 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 50Ohm | - | - | - | Wirewound | - | - | - | - | 5W | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive | - | 7.92mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() EW010 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | EW010 | NTE Electronics, Inc | Bag | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 10 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | - | - | 0.125 W | 1.18 | 150 V | - | - | 0.016 | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | ||
![]() 10W222 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | 2 | Axial | - | - | NTE Electronics | 10W222 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Compliant | 550 V | 550 V | -55°C ~ 155°C | - | - | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | - | - | 2 | Axial | - | ±300ppm/°C | 2.2 kOhms | - | 155 °C | -55 °C | Wirewound | 10W | - | - | - | 10 W | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | No SVHC | - | - | ||
![]() QW3D3 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | - | Axial | - | - | NTE Electronics | QW3D3 | NTE Electronics, Inc | Bag | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±5% | - | - | - | - | 2 | Axial | - | ±200ppm/°C | 3.3 Ohms | - | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - |