- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Terminal Type | Features | Wattage | Diameter | Height | Height Seated (Max) | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 1W433 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W433 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | Axial | EAR99 | ±200ppm/°C | 330 kOhms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | - | Fixed Resistors | 1 W | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | - | 1.18 | 500 V | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | - | ||
![]() HW420 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | HW420 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 155°C | - | - | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 200 kOhms | - | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 0.5 W | - | 1.5 | 350 V | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | - | - | - | - | - | ||
![]() 1W022 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W022 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 22 Ohms | - | - | - | Metal Oxide Film | 1W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | - | 1 W | - | 1.18 | 500 V | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | - | ||
![]() RNF14BTE24K9 Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | 24.9kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF1JT3R00 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 3Ohm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | - | 1W | - | TR | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | - | 500V | - | - | - | - | Flame Retardant Coating, Safety | - | 4.5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MR3FTR100 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 100mOhm | - | - | - | Metal Foil | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | - | Tubular | FIXED RESISTOR | - | - | - | 3W | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | 5.21mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD143R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | 143Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD11K8 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 11.8kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14JTD10M0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 10MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14JA82R0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/ -400ppm/°C | 82Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | - | - | 250mW | - | AMMO PACK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MR3JB10L0 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 10mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | - | - | - | - | - | 3W | - | - | Tubular | FIXED RESISTOR | - | - | - | 3W | - | 34.93mm | - | - | - | 0.81 mm | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CFM14JT1M30 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | 1.3MOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT3M30 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1500ppm/°C | 3.3MOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PWR221T-30-8R00F Bourns Inc. | 73 | - | Datasheet | 6 Weeks | - | Through Hole | TO-220-2 Full Pack | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2kV | -50°C~150°C | Tube | 2010 | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 8Ohm | Matte Tin (Sn) | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 30W | - | - | 30W | 250V | - | 30W | - | - | Rectangular | FIXED RESISTOR | - | PWR221T | - | - | 5.08mm | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | - | 19.304mm | 0.760 19.30mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MFR-25FBF52-3K01 Yageo | 48 | - | Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 3.01kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | 200V | - | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TAH20P5K10JE Ohmite | 219 |
| Datasheet | 18 Weeks | - | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | Tube | 2007 | TAH | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | 5.1kOhm | Tin/Silver (Sn/Ag) | 175°C | -55°C | Thick Film | - | RATED POWER DISSIPATED USING HEATSINK | - | - | 20W | 350V | - | 20W | - | 5.34mm | Encapsulated | FIXED RESISTOR | unknown | - | - | - | 5.34mm | - | - | - | 5.08mm | 1.4 mm | - | Moisture Resistant, Pulse Withstanding | - | - | 16.51mm | 0.650 16.52mm | - | 3.44mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JA75K0 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 75kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | - | - | - | - | - | AMMO PACK | - | - | - | Tubular | FIXED RESISTOR | - | - | - | 1W | - | - | 350V | - | - | 0.7 mm | - | Flame Proof, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT2K20 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±200ppm/°C | 2.2kOhms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | - | 1W | - | - | 1W | - | - | - | - | - | - | Not | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | 3.2mm | - | - | 9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 10W2D2 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | NTE ELECTRONICS INC | NTE Electronics | 10W2D2 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | - | - | -55°C ~ 155°C | - | - | - | 0.380" Square x 1.890" L (9.65mm x 48.00mm) | ±5% | - | - | - | - | 2 | - | - | ±300ppm/°C | 2.2 Ohms | - | - | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | unknown | - | - | - | - | 1.5 | - | - | - | 0.036 | Axial Leads | - | 10 | - | - | - | - | - | - | - | - | - | ||
![]() 2W530 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | NTE Electronics | 2W530 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 3 MOhms | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.5 | - | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | - | - | - | - | - |