- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF2FT75R0 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF2FB6R81 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.81Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | - | ||
![]() RNF14CAC43K7 Stackpole Electronics Inc | 49 |
| Datasheet | 11 Weeks | - | - | Axial | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.25% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 43.7kOhm | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | 250mW | - | - | unknown | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF2JBR120 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2011 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 120mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | - | ||
![]() RNF12JTD180K Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 180kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD1M13 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.13MOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD316K Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 316kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF14JTD36K0 Stackpole Electronics Inc | 12 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 36kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() PCF14JT3M00 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 3MOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT56R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 56Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT6R20 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 6.2Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT43R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 43Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT430R Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 430Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT91K0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 91kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT9R10 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 9.1Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT62R0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 62Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT82R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 82Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT680K Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 680kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT8R20 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 8.2Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT820K Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 0/ -850ppm/°C | 820kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free |