- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Length | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF14JT300K Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 300kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT39R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT36K0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 36kOhm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT33R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 33Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT2R00 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2Ohm | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | TR | 250mW | Tubular | FIXED RESISTOR | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSF12JT2R70 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT3K60 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | Axial | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.6kOhms | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | 500mW | - | - | - | - | - | Flame Retardant Coating, Safety | - | 8.9916mm | ROHS3 Compliant | - | ||
![]() RSF12JT4R30 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.3Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT3R60 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.6Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT7R50 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 7.5Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT6R20 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT43R0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 43Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT62K0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT5R10 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.1Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT6R80 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT510R Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 510Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT68K0 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 68kOhm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT5R60 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 5.6Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT82R0 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT820R Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - |