- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PCF14JT160R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 160Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT12R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 12Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT2K70 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.7kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT18R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 18Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT3R00 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT3R60 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 3.6Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT300K Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 300kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT39R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 39Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT36K0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 36kOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT33R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | 2017 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 33Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT2R00 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 2Ohm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() TWW10J7R5E Ohmite | 23 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 7.5Ohm | - | - | - | Wirewound | - | - | - | 10W | 750V | - | 10W | 5mm | Rectangular | FIXED RESISTOR | - | 5mm | - | - | - | 4935 | Flame Proof, Safety | - | 51.0032mm | 2.008 51.00mm | - | - | ROHS3 Compliant | - | ||
![]() B8J9K0E Ohmite | 51 |
| Datasheet | 10 Weeks | - | Through Hole | Axial | - | - | - | 250V | - | Bulk | 2008 | Brown Devil® 200 | 0.313Diax1.000L 7.94mmx25.40mm | ±5% | e1 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±260ppm/°C | 9kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 8W | 250V | - | 8W | - | All-Welded | FIXED RESISTOR | 8W | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RSF2GB3K30 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | - | 2W | - | Tubular | FIXED RESISTOR | 2W | - | 30mm | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSF2GB39K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | - | 2W | - | Tubular | FIXED RESISTOR | 2W | - | 30mm | 350V | 0.75 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2GB2K00 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | - | - | - | 2W | - | Tubular | FIXED RESISTOR | 2W | - | 30mm | 350V | 0.75 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF2GT47K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | - | Tubular | FIXED RESISTOR | 2W | - | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSF1JA2K70 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~235°C | Tape & Box (TB) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 1W | FLAME PROOF | - | - | - | AMMO PACK | - | - | Tubular | FIXED RESISTOR | 1W | - | - | 350V | 0.8 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14JTD300R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 300Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14JTD5K10 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.1kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - |