- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF2FT2K00 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FTR511 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 511mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FT42K2 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 42.2kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FTR500 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 500mOhm | - | Metal Oxide Film | - | - | - | - | 2W | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2FB1R00 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FT22R1 Stackpole Electronics Inc | 40 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22.1Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FB10K0 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2FT1R50 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FT1R00 Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FT90K9 Stackpole Electronics Inc | 40 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 90.9kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FB806R Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 806Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2FB649R Stackpole Electronics Inc | 11 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 649Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | 0.75 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2FT37K4 Stackpole Electronics Inc | 40 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 37.4kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RNF14BAE54K9 Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 54.9kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RNF14BAE517R Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 517Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | AMMO PACK | 250mW | - | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1FT100K Stackpole Electronics Inc | 31 |
| Datasheet | 15 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSF2JB15R0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 15Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2JT24R0 Stackpole Electronics Inc | 31 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 24Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2JB4K70 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.7kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | ||
![]() RSF2JB820R Stackpole Electronics Inc | 40 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Bulk | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant |