- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF18JT36R0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 36Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF2JT33K0 Stackpole Electronics Inc | 240 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 33kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | - | TR | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | 500V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JTR750 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 2W | - | - | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | - | 2W | - | 350V | - | 0.88 mm | - | Flame Proof, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNC50J3602BSB14 Vishay Dale | 38 |
| Datasheet | 8 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±0.1% | - | - | Active | Not Applicable | 2 | - | ±25ppm/°C | 36kOhms | - | - | - | Metal Film | 0.1W 1/10W | - | - | 100mW | - | - | 100mW | - | - | - | - | - | - | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | - | - | - | 3.81mm | 1.78mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNF12BTE499R Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 499Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | 0.65 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF18JA47R0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 47Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | AMMO PACK | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JA220R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 220Ohm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | AMMO PACK | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT62K0 Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 62kOhm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | - | Not | 3W | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF1JTR560 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 560mOhm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTC324R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 324Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | 0.65 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JTR110 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 110mOhm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JT12K0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 12kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RC14KB33K0 Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±10% | e3 | yes | Active | Not Applicable | 2 | EAR99 | - | 33kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | - | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 30mm | - | - | - | - | Non-Inductive, Pulse Withstanding | 2.4mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() PWR220T-20-39R0J Bourns Inc. | 18 |
| Datasheet | 6 Weeks | - | - | TO-220-2 | - | - | - | TO-220-2 | - | - | -55°C~155°C | Tube | 2015 | PWR220T-20 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 39Ohms | - | - | - | Thick Film | 20W | - | - | - | - | - | 20W | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | 10.1092mm | 3.9878mm | - | - | ROHS3 Compliant | - | ||
![]() RSF2JTR100 Stackpole Electronics Inc | 1327 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 43J50RE Ohmite | 6 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 50Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | - | 5.6mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 23J68RE Ohmite | 86 |
| Datasheet | 11 Weeks | - | Through Hole | Axial | - | - | - | - | - | 135V | - | Bulk | 2005 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 68Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | All-Welded | FIXED RESISTOR | - | - | 3W | 38.1mm | - | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PTF651M0000BYBF Vishay Dale | 584 |
| Datasheet | 18 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2015 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 1MOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | 38.1mm | - | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | Unknown | Non-RoHS Compliant | Lead Free | ||
![]() PTF65500K00BZEK Vishay Dale | 514 |
| Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 500kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRICISION | - | 250mW | - | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | 640 μm | - | Moisture Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN65D10R0FB14 Vishay Dale | 144 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 350V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | 350V | - | 500mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead |