- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WS1A47R0J Bourns Inc. | 23 |
| Datasheet | 14 Weeks | - | - | Axial | - | - | - | - | - | -55°C~200°C | Tape & Box (TB) | 2015 | WS | 0.197Diax0.453L 5.00mmx11.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 47Ohm | - | - | - | Wirewound | - | - | - | 1W | - | - | 1W | - | - | - | WS1A | - | - | - | - | - | - | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD3K92 Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 3.92kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTC18K0 Stackpole Electronics Inc | 1055 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 18kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT620R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 620Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | Not | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() 90J15R Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | - | - | - | Ceramic | 1.08kV | - | Bulk | 2014 | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 15Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | FIXED RESISTOR | - | - | - | - | - | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 8.7mm | - | - | - | - | Non-RoHS Compliant | - | ||
![]() CFR-25JR-52-330K Yageo | 8455 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -700ppm/°C | 330kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | - | - | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | - | 2.4mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT22R0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | Not | - | 1W | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OY100KE Ohmite | 2653 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | -40°C~220°C | Bulk | 2004 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 10Ohm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | 8533.10.00.60 | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | - | - | 400V | 2W | 38mm | - | 800 μm | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT4M70 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 4.7MOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CS5DR003E Ohmite | 61 | - | Datasheet | 16 Weeks | - | - | 4-ESIP | - | - | - | - | - | -25°C~150°C | Bulk | 2014 | CS5 | 1.500Lx0.330W 38.10mmx8.38mm | ±0.5% | - | yes | Active | 1 (Unlimited) | 4 | - | ±30ppm/°C | 3mOhm | - | - | - | Metal Element | - | - | - | - | - | - | 5W | - | - | unknown | - | - | - | - | - | - | - | - | Current Sense, Non-Inductive | - | 23.1902mm | 0.953 24.20mm | - | - | ROHS3 Compliant | - | ||
![]() PRSM2JT91R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 91Ohm | - | - | - | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD3K57 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.57kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14BAE234R Stackpole Electronics Inc | 23 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 234Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW1FT178R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 178Ohm | - | - | - | Wirewound | - | - | - | 1W | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Moisture Resistant | 2.79mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF2JT180R Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180Ohm | - | - | - | Metal Oxide Film | - | - | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | - | - | 2W | - | 350V | - | - | Flame Proof, Safety | 4.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1FTR200 Stackpole Electronics Inc | 49 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 200mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | - | - | 1W | - | 350V | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD604R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 604Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | - | Not | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNMF12FTD2K61 Stackpole Electronics Inc | 26 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.61kOhm | - | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() CFM14JA100K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 100kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF14JT4K30 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 4.3kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | Not | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | - | ROHS3 Compliant | Lead Free |