- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF12FT16R2 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 16.2Ohm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | - | Flame Proof, Safety | 2.3mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSF12FT38R3 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 38.3Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 0.5W | - | - | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF12FTR619 Stackpole Electronics Inc | 48 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 619mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | - | - | 0.55 mm | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CB3JB3R30 Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2013 | CB | 0.315 Squarex0.866L 8.00mmx22.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | - | - | - | Wirewound | - | - | - | 3W | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | 300V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 7.9mm | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14BAC309R Stackpole Electronics Inc | 7 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 309Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() VM5JB1R00 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | 2010 | VM | 0.512Lx0.374W 13.00mmx9.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 1Ohm | - | - | - | Wirewound | - | FLAMEPROOF | - | 5W | - | - | 5W | Rectangular | FIXED RESISTOR | 5W | 3.5mm | 350V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 26.0096mm | 1.024 26.00mm | No | - | ROHS3 Compliant | - | ||
![]() RNF12DTE2K00 Stackpole Electronics Inc | 13 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | - | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 43FR25E Ohmite | 52 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | 200V | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | yes | Active | Not Applicable | 2 | - | ±90ppm/°C | 250mOhm | - | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT130K Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 130kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTE143R Stackpole Electronics Inc | 13 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 143Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE402R Stackpole Electronics Inc | 13 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 402Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE44K2 Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 44.2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14BTE250R Stackpole Electronics Inc | 5 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 250Ohm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CB10JBR510 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.890L 9.50mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 510mOhm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB10JBR560 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.890L 9.50mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 560mOhm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() CB10JB39R0 Stackpole Electronics Inc | 33 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | CB | 0.374 Squarex1.890L 9.50mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 10W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 9.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BTE42R2 Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 42.2Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18BTC38K3 Stackpole Electronics Inc | 43 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 38.3kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14BAE34R8 Stackpole Electronics Inc | 6 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 34.8Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18BTE3K57 Stackpole Electronics Inc | 17 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 3.57kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - |