- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW1FT2K61 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2.61kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12FB12R7 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 12.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12FB18R7 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 18.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12FB8R06 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 8.06Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12FB8R87 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 8.87Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | 0.64 mm | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW12FT1R54 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.54Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT1R47 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.47Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT1R65 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.65Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW12FT1R78 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1.78Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | Moisture Resistant | 2.79mm | - | No | ROHS3 Compliant | ||
![]() WW1JBR500 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 500mOhms | - | 350°C | -55°C | Wirewound | 1W | - | - | - | 1W | - | - | - | - | - | Moisture Resistant | - | 9.525mm | - | ROHS3 Compliant | ||
![]() MR3FB20L0 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | -55°C~275°C | Bulk | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 20mOhm | - | - | - | Metal Foil | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 34.93mm | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | No | ROHS3 Compliant | ||
![]() WW3BB250R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±0.1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 250Ohm | - | - | - | Wirewound | - | - | - | - | 3W | - | - | - | - | - | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WCB7JB620R Stackpole Electronics Inc | In Stock | - | Datasheet | 14 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | - | WCB | 1.378Lx0.394W 35.00mmx10.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 620Ohm | Matte Tin (Sn) | - | - | Wirewound | - | NON INDUCTIVE, FLAME PROOF | - | - | 7W | - | FIXED RESISTOR | 7W | 38.1mm | 0.91 mm | Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | ||
![]() MR5FTR300 Stackpole Electronics Inc | 30 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | - | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 300mOhm | - | - | - | Metal Foil | - | - | 5W | - | 5W | - | - | - | - | - | Current Sense, Moisture Resistant | 8.38mm | - | No | ROHS3 Compliant | ||
![]() MR3JTR200 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 400 ppm/°C | 200mOhm | - | - | - | Metal Foil | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | - | Current Sense, Moisture Resistant | 5.21mm | - | No | ROHS3 Compliant | ||
![]() WW10JB100R Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Bulk | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 10W | - | FIXED RESISTOR | 11W | 38.1mm | - | Moisture Resistant | - | - | - | ROHS3 Compliant | ||
![]() WW10JT1K00 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 1kOhm | - | - | - | Wirewound | - | - | 10W | TR, 11 INCH | - | - | FIXED RESISTOR | 11W | - | - | Moisture Resistant | 9.53mm | - | No | ROHS3 Compliant | ||
![]() WW10JB50R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~350°C | Bulk | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 50Ohms | - | 350°C | -55°C | Wirewound | 10W | - | - | - | 10W | - | - | - | - | - | Moisture Resistant | - | 45.212mm | - | ROHS3 Compliant | ||
![]() NWW5JT1K20 Stackpole Electronics Inc | 17 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.2kOhm | - | - | - | Wirewound | - | - | 5W | TR, 11 INCH | 5W | - | FIXED RESISTOR | 5.1W | - | - | Moisture Resistant, Non-Inductive | 7.92mm | - | No | ROHS3 Compliant | ||
![]() MR3FTR200 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | -55°C~275°C | Tape & Reel (TR) | - | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 200mOhm | - | - | - | Metal Foil | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | - | Current Sense, Moisture Resistant | 5.21mm | - | No | ROHS3 Compliant |