- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MR3JT82L0 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | WIRE | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 400 ppm/°C | 82mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | 3W | TR, 13.5 INCH | 3W | Tubular | FIXED RESISTOR | 3W | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | - | - | No | ROHS3 Compliant | ||
![]() RNF14BTC33R2 Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 33.2Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FBR240 Stackpole Electronics Inc | 50 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 240mOhms | - | 350°C | -55°C | Wirewound | 0.4W | - | - | - | 400mW | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 7.9248mm | - | ROHS3 Compliant | ||
![]() RNF18BTE1K21 Stackpole Electronics Inc | 24 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.21kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() RNF18BTE1K02 Stackpole Electronics Inc | 33 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.02kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW2JB2K00 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 2kOhm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | - | 0.81 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW2JB1R00 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | 1.5W | - | FIXED RESISTOR | - | 38.1mm | - | - | 0.81 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() BR3JB20L0 Stackpole Electronics Inc | 17 |
| Datasheet | 22 Weeks | - | - | Radial | NO | WIRE | THROUGH HOLE MOUNT | - | -65°C~350°C | Bulk | - | BR | 0.602Lx0.065W 15.30mmx1.65mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 20mOhm | Matte Tin (Sn) | - | - | Metal Foil | - | - | - | - | 3W | Rectangular | FIXED RESISTOR | 3W | - | - | 15.3mm | - | Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 25.4mm | 1.000 25.40mm | - | - | ROHS3 Compliant | ||
![]() VM3JB62R0 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | - | - | -55°C~250°C | Bulk | 2013 | VM | 0.492Lx0.335W 12.50mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 62Ohm | - | - | - | Wirewound | - | - | 3W | - | 3W | Rectangular | FIXED RESISTOR | 3W | 3.5mm | 300V | 5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 26.0096mm | 1.024 26.00mm | - | No | ROHS3 Compliant | ||
![]() RNF14BTE1K74 Stackpole Electronics Inc | 5 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.74kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW12JTR910 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 910mOhm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | PRECISION | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT22R6 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 22.6Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FT249R Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 249Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | TR, 11 INCH | 400mW | - | FIXED RESISTOR | 0.5W | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW2AFTR100 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.156Diax0.550L 3.96mmx13.97mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | 100mOhm | - | - | - | Wirewound | - | PRECISION | 2.5W | TR, 11 INCH | 2.5W | Welded | FIXED RESISTOR | - | 38.1mm | 1000V | - | - | Moisture Resistant | 3.96mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW2FBR500 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~350°C | Bulk | 2010 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | 500mOhms | - | 350°C | -55°C | Wirewound | 1.5W | - | - | - | 1.5W | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 9.398mm | - | ROHS3 Compliant | ||
![]() WW1FT2K94 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2.94kOhm | - | - | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | - | - | Moisture Resistant | 2.79mm | - | - | - | No | ROHS3 Compliant | ||
![]() WW12FB13R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 13Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW12FB15R0 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 15Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW12FB24R3 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 24.3Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant | ||
![]() WW12FB32R4 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 32.4Ohm | Matte Tin (Sn) | - | - | Wirewound | 0.4W | - | - | - | 400mW | - | FIXED RESISTOR | 0.5W | 38.1mm | - | - | 0.64 mm | Moisture Resistant | - | - | - | - | - | ROHS3 Compliant |