- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() OF151JE Ohmite | 23 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 350V | - | Strip | 2005 | Little Demon® OF | 0.150Diax0.406L 3.80mmx10.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 150Ohm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | 500mW | 350V | Bulk | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | 700μm | - | - | 700 μm | - | Pulse Withstanding | 3.8mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT150R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 150Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT36K0 Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 36kOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT47K0 Stackpole Electronics Inc | 2088 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 47kOhm | - | - | - | Metal Oxide Film | - | - | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | Not | 2W | - | - | 350V | - | - | Flame Proof, Safety | 4.2mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FBF52-1K33 Yageo | 5568 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.33kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55D1000FB14 Vishay Dale | 613 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | 2014 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 100Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | - | 640 μm | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | No SVHC | Non-RoHS Compliant | Contains Lead | ||
![]() RNF14FTD4K75 Stackpole Electronics Inc | 32 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.75kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PTF651M0000BYEK Vishay Dale | 95 |
| Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2011 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 125mW | 500V | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | Unknown | ROHS3 Compliant | - | ||
![]() PTF65976K00FZEK Vishay Dale | 25 |
| Datasheet | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 976kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN55D1032FB14 Vishay Dale | 7 |
| Datasheet | 29 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 10.3kOhms | - | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | - | 125mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 6.096mm | 2.29mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() PWR220T-35-1100J Bourns Inc. | 18 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | - | - | - | TO-220-2 | - | 250V | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 110Ohms | - | - | - | Thick Film | 35W | - | - | 35W | 250V | - | 35W | - | - | PWR220T | - | - | - | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.605mm | 0.575 14.60mm | 10.1092mm | 3.9878mm | - | No SVHC | ROHS3 Compliant | - | ||
![]() OD114JE Ohmite | In Stock | - | Datasheet | 17 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2014 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Obsolete | 1 (Unlimited) | 2 | EAR99 | - | 110kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | - | BULK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.6 mm | - | Pulse Withstanding | - | - | - | - | - | - | - | RoHS Compliant | - | ||
![]() 45J2R0E Ohmite | 135 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | - | 38.1mm | - | - | - | - | 8.7mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 41F270E Ohmite | 157 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | 150V | - | Bulk | 2005 | Ωicone® 40 | 0.126Diax0.437L 3.20mmx11.10mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 270Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 1W | 150V | - | 1W | All-Welded | FIXED RESISTOR | - | - | 1W | - | 38.1mm | - | - | - | - | 3.2mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNF14GTD10R0 Stackpole Electronics Inc | 19 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PNP5WVJT-73-2K2 Yageo | 14 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | -40°C~200°C | Tape & Box (TB) | 2014 | PNPV | 0.295Diax0.669L 7.50mmx17.00mm | ±5% | - | yes | Active | Not Applicable | 2 | - | 300 ppm/°C | 2.2kOhm | - | - | - | Wirewound | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OD103JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | - | 10kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | Bulk | 250mW | Tubular | FIXED RESISTOR | - | - | - | 600μm | - | - | 600 μm | - | Pulse Withstanding | 2.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PTF651M0000AYEK Vishay Dale | 285 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 1MOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF6598R800BZEK Vishay Dale | 25 |
| Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 98.8Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 640 μm | - | Moisture Resistant | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RN60D2111FB14 Vishay Dale | 7 |
| Datasheet | 38 Weeks | - | - | Axial | - | - | - | Axial | - | - | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.11kOhms | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | - | 250mW | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | - | - | - | 8.7376mm | 3.68mm | - | - | Non-RoHS Compliant | Contains Lead |