- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Size Code | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF5JB39K0 Stackpole Electronics Inc | 13 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Bulk | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | - | - | 5W | Tubular | FIXED RESISTOR | - | 5W | 30mm | 1000V | 0.8 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() 25J750 Ohmite | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial | - | - | - | Ceramic | 330V | - | Bulk | 2011 | 20 | 0.276Diax1.016L 7.00mmx25.80mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 750Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 5W | 330V | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 7mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() BR5FB5L00 Stackpole Electronics Inc | 45 |
| Datasheet | 22 Weeks | Tin | Through Hole | Radial | - | WIRE | - | - | - | -65°C~350°C | Bulk | 2010 | BR | 0.800Lx0.065W 20.32mmx1.65mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 5mOhm | - | - | - | Metal Foil | - | - | - | 5W | - | - | 5W | All-Welded | FIXED RESISTOR | - | 5W | - | - | - | 8006 | Current Sense, Flame Proof, Non-Inductive, Pulse Withstanding, Safety | - | 25.4mm | 1.000 25.40mm | - | ROHS3 Compliant | - | ||
![]() MFR-25FRF52-10K Yageo | In Stock | - | Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | 250V | -55°C~155°C | Tape & Reel (TR) | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 10kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | 600 μm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTC11K0 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 11kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF12JTR150 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150mOhm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | - | Flame Proof, Safety | 2.3mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF12JT5M10 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 5.1MOhm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT3M30 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 3.3MOhm | - | - | - | Carbon Film | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF12JT3K60 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 3.6kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.55 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC158K Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 158kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF12JT39R0 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.55 mm | - | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF12JT82R0 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 82Ohm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | - | Flame Proof, Safety | 2.3mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF14JA120R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 120Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() CF12JT4R30 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±400ppm/°C | 4.3Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | - | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTD1K96 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.96kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD115R Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 115Ohm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF14FTD19K6 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 19.6kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | No | ROHS3 Compliant | - | ||
![]() CF18JT15M0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 15MOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() PCFM12JT680R Stackpole Electronics Inc | 19 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 680Ohm | - | - | - | Carbon Film | 0.5W 1/2W | FLAME PROOF | 8533.10.00.65 | 125mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FAD1R00 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - |