- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Height | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF18FTD150R Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | TR | 125mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD5K60 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.6kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNMF14FTD1K00 Stackpole Electronics Inc | 6 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 1kOhm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 1.78mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CFR-25JB-52-22K Yageo | 19 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Bulk | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -350/ +500ppm/°C | 22kOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | - | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() MF0207FTE52-715K Yageo | 48 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±50ppm/°C | 715kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.6W | - | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | 0.6W | - | 350V | 0.55 mm | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF12JT3K90 Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 3.9kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.55 mm | Flame Proof, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAC187K Stackpole Electronics Inc | 48 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 187kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12JTD22R0 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 22Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12JTD47K0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12FTD150K Stackpole Electronics Inc | 35 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 150kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTC470K Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 470kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF12JT18R0 Stackpole Electronics Inc | 34 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 18Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.7 mm | Flame Retardant Coating, Safety | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PCFM12JT91R0 Stackpole Electronics Inc | 35 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 91Ohm | - | - | - | Carbon Film | 0.5W 1/2W | FLAME PROOF | 8533.10.00.65 | 125mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCFM12JT560R Stackpole Electronics Inc | 10 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 560Ohm | - | - | - | Carbon Film | 0.5W 1/2W | FLAME PROOF | 8533.10.00.65 | 125mW | TR | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | 350V | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() NWW5JB200R Stackpole Electronics Inc | 39 |
| Datasheet | 20 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 200Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | - | - | 5W | - | FIXED RESISTOR | - | 5.1W | 38.1mm | - | 0.91 mm | Moisture Resistant, Non-Inductive | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSF1JB10K0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RSMF2FT39R0 Stackpole Electronics Inc | 14 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 39Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | 2W | - | 2W | - | - | - | - | - | - | - | Flame Proof, Safety | 4.2mm | - | 10.9982mm | - | - | - | ROHS3 Compliant | - | ||
![]() CF2JT27K0 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 27kOhm | - | - | - | Carbon Film | - | - | 8533.10.00.65 | 2W | TR | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 500V | - | Flame Retardant Coating, Safety | 5mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RS02B15K00FE12 Vishay | In Stock | - | Datasheet | - | Tin | - | Ceramic | - | - | - | 2 | - | - | Bulk | - | - | - | 1% | - | - | - | - | - | Axial | - | 20 ppm/°C | 15kOhm | - | 250°C | -65°C | Ceramic, Wirewound | - | - | - | 3W | - | - | - | - | Not | - | - | - | 810 μm | - | 4.75mm | 14.22mm | 14.22mm | 4.75mm | - | Unknown | RoHS Compliant | Lead Free | ||
![]() CPW0510R00KE14 Vishay Dale | 22 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | - | - | - | Axial | -65°C~275°C | Bulk | 2017 | CPW | 0.875Lx0.375W 22.22mmx9.52mm | ±10% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±30ppm/°C | 10Ohms | - | 275°C | -65°C | Wirewound | 5W | - | - | 5W | - | 5W | - | - | - | - | - | - | - | Flame Proof, Pulse Withstanding, Safety | - | 8.73mm | 22.225mm | 9.525mm | - | - | ROHS3 Compliant | - |