- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Material | Factory Pack QuantityFactory Pack Quantity | Maximum Operating Temperature | Minimum Operating Temperature | Mounting Styles | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Size Code | Product | Features | Diameter | Height | Height Seated (Max) | Length | Thickness | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF1JT110R Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 110Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | 1W | - | - | 350V | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT150K Stackpole Electronics Inc | 49 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 150kOhm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 1W | - | - | 350V | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() FMP200FTF52-47K Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | - | + 155 C | - 55 C | PCB Mount | Details | 0.016892 oz | - | 500 V | - | - | - | FMP | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Power Resistor | 47 kOhms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.55 mm | - | Metal Film Resistors Flameproof | - | 3.9 mm | - | - | 9 mm | - | - | - | - | - | ||
![]() MFP-25BRD52-1K27 Yageo | In Stock | - | - | - | - | - | - | - | - | - | - | 5000 | + 155 C | - 55 C | PCB Mount | Details | 0.008768 oz | - | 250 V | - | Cut Tape | - | MFP | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Precision Resistor | 1.27 kOhms | - | - | - | - | - | - | - | 250 mW (1/4 W) | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | - | 0.55 mm | - | Precision Metal Film Resistors | - | 2.4 mm | - | - | 6.3 mm | - | - | - | - | - | ||
![]() MOX-2-121006JE Ohmite | 99 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | 20kV | - | -55°C~210°C | Bulk | 2011 | Maxi-Mox | 0.310Diax2.120L 7.87mmx53.85mm | ±5% | e1 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±25ppm/°C | - | 100MOhm | Tin/Silver/Copper (Sn96.0Ag3.5Cu0.5) | - | - | Thick Film | - | - | - | 5W | 20kV | - | 5W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 5W | - | 28.1mm | - | - | 0.81 mm | - | - | High Voltage | - | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MP9100-0.050-1% Caddock Electronics Inc. | 2000 |
| - | 9 Weeks | - | - | TO-247-2 | NO | FLAT | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | -55°C~175°C | Tube | - | Kool-Pak®MP9000 | 0.620Lx0.195W 15.75mmx4.95mm | ±1% | e3 | yes | Active | Not Applicable | 2 | Radial | EAR99 | 0/ +200ppm/°C | - | 50mOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Thick Film | - | RATED POWER WITH HEAT SINK: 100W | - | 100W | - | - | 100W | - | 4.95mm | Rectangular | FIXED RESISTOR | - | - | - | - | - | 3.5W | 10.16mm | 14.5mm | - | - | 810 μm | - | - | Moisture Resistant, Non-Inductive | - | 20.7mm | 0.825 20.96mm | - | 254μm | - | No SVHC | ROHS3 Compliant | Lead Free | ||
![]() TR35JBC51R0 Stackpole Electronics Inc | 28 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Bulk | 2001 | TR | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | - | 51Ohm | Matte Tin (Sn) | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 35W | - | 35W | - | - | 35W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | - | - | 13.7mm | 350V | 5.08mm | - | - | - | Moisture Resistant, Non-Inductive | - | 15.0114mm | 0.591 15.00mm | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF18GTD820R Stackpole Electronics Inc | 10 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 820Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CFM14JT82K0 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | 0/ -500ppm/°C | - | 82kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() MFR-25FBF52-16K9 Yageo | 4286 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±100ppm/°C | - | 16.9kOhm | - | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FW20A68R0JA Bourns Inc. | 42 |
| Datasheet | 14 Weeks | - | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2015 | FWxxA | 0.236Diax0.472L 6.00mmx12.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 68Ohm | Tin (Sn) | - | - | Wirewound | - | - | - | - | - | AMMO PACK | 2W | - | - | - | FIXED RESISTOR - FUSIBLE | unknown | FW20A | - | - | - | 2W | - | - | - | - | - | - | - | Fusible, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF14JA10K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | - | 10kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | - | - | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW01050R00JB12 Vishay Dale | 11 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~350°C | Bulk | 2016 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e0 | no | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | - | 50Ohm | Tin/Lead (Sn/Pb) | - | - | Wirewound | 13W | - | - | 10W | - | - | 10W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | 1.02 mm | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() MR3FT25L0 Stackpole Electronics Inc | 101 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | - | - | 25mOhm | - | - | - | Metal Foil | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTD453R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 453Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TBH25P47R0JE Ohmite | 294 |
| Datasheet | 23 Weeks | - | Through Hole | TO-220-2 | - | FLAT | - | - | - | - | - | - | - | - | - | - | -55°C~150°C | Bulk | 2007 | TBH | 0.402Lx0.187W 10.20mmx4.75mm | ±5% | e2 | yes | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±50ppm/°C | - | 47Ohm | Tin/Silver (Sn/Ag) | - | - | Thick Film | - | NON-INDUCTIVE, RATED POWER DISSIPATED USING HEATSINK | - | 25W | 350V | - | 25W | 5.08mm | 4.75mm | Rectangular | FIXED RESISTOR | - | - | - | - | 34V | - | 5.08mm | 13.7mm | - | - | 810 μm | 4019 | - | Current Sense, Moisture Resistant, Non-Inductive | - | 16mm | 0.630 16.00mm | - | 1.27mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() MR3FT50L0 Stackpole Electronics Inc | 24 | - | Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Tape & Reel (TR) | 2010 | MR | 0.205Diax0.560L 5.21mmx14.22mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | - | 50mOhm | - | - | - | Metal Foil | - | - | - | 3W | - | TR | 3W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | 3W | - | 34.93mm | - | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF12FTD2K00 Stackpole Electronics Inc | 2549 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | - | 2kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | - | - | Cylindrical | FIXED RESISTOR | - | - | Not | - | - | 0.5W | - | - | 350V | - | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() TWW3J2R7E Ohmite | 32 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | - | 2.7Ohm | - | - | - | Wirewound | - | - | - | 3W | 250V | - | 3W | 5mm | - | Rectangular | FIXED RESISTOR | - | - | - | - | - | 3W | 5mm | - | - | - | - | 4935 | - | Flame Proof, Safety | - | 26.0096mm | 1.024 26.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 90J30R Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | - | - | - | Ceramic | - | - | - | - | - | - | - | - | - | Bulk | - | 90 | 0.343Diax1.811L 8.70mmx46.00mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±30ppm/°C | - | 30Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 11W | 1.08kV | - | 11W | - | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | 38.1mm | 1080V | - | - | - | - | Flame Retardant Coating, Safety | 8.71mm | - | - | - | - | - | - | Non-RoHS Compliant | - |