- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Lead Diameter | Wire/Cable Gauge | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() PTF65200R00AZEB Vishay Dale | 22 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | 500V | -55°C~150°C | Tape & Reel (TR) | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 200Ohm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | TR | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() SM102035004JE Ohmite | 25 |
| Datasheet | 11 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | 5kV | -55°C~110°C | Bulk | 2014 | Slim-Mox | 0.580Lx0.100W 14.73mmx2.54mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | 25 ppm/°C | 5MOhm | - | - | - | Thick Film | - | - | - | 1W | - | - | 1W | 10.16mm | - | - | - | - | - | 10.16mm | - | 813 μm | - | - | Non-Inductive | - | 8.636mm | 0.340 8.64mm | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF65140K00BZBF Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 140kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | - | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() PTF6520K000FXEK Vishay Dale | 5 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±15ppm/°C | 20kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF65499K00BZEK Vishay Dale | 12 |
| Datasheet | 26 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 499kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF6549K900BZEK Vishay Dale | 5 |
| Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±5ppm/°C | 49.9kOhm | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF6510K000AXBF Vishay Dale | In Stock | - | Datasheet | 16 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | 2007 | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.05% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±15ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | No | - | Non-RoHS Compliant | - | ||
![]() RS005R3000FE73 Vishay Dale | 691 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | 4.20001g | - | -65°C~250°C | Tape & Reel (TR) | - | RS | 0.312Diax0.875L 7.92mmx22.23mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 90 ppm/°C | 300mOhm | - | - | - | Wirewound | - | PRECISION | - | 5W | 1.23V | TR | 5W | - | - | FIXED RESISTOR | - | - | 5W | - | 38.1mm | 1.02 mm | - | - | Moisture Resistant | 7.92mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JR-52-510R Yageo | 10 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | 250V | -55°C~155°C | Tape & Reel (TR) | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -350/ +500ppm/°C | 510Ohm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR, PAPER | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | 550 μm | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN60D4122FB14 Vishay Dale | 38 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 41.2kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | 300V | - | 250mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | - | - | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 43F900 Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | Ceramic | - | - | - | Bulk | 2012 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 900Ohm | Tin/Lead (Sn/Pb) | 275°C | 25°C | Wirewound | - | - | - | 3W | 200V | - | 3W | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | 20 AWG | - | - | 5.54mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CW01024R00JE12 Vishay Dale | 11 |
| Datasheet | 28 Weeks | Tin | Through Hole | Axial | - | - | - | - | - | - | - | -65°C~350°C | Bulk | - | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±30ppm/°C | 24Ohm | - | - | - | Wirewound | 13W | - | - | 10W | - | - | 10W | - | Tubular | FIXED RESISTOR | - | - | - | - | 38.1mm | 1.02 mm | - | - | Moisture Resistant | 9.52mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() CMF552K4100DHEA Vishay Dale | 13 |
| Datasheet | 29 Weeks | Tin | Through Hole | Axial | - | - | - | Axial | - | - | - | -55°C~175°C | Tape & Reel (TR) | 2016 | CMF | 0.090Diax0.240L 2.29mmx6.10mm | ±0.5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 2.41kOhms | - | 175°C | -55°C | Metal Film | 0.5W 1/2W | - | - | - | - | - | 500mW | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Moisture Resistant, Safety | 2.29mm | - | - | 7.0612mm | 2.29mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RN65D3002FB14 Vishay Dale | 1067 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 350V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 30kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION | - | 500mW | 350V | - | 500mW | - | - | FIXED RESISTOR | unknown | - | 0.5W | - | - | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() MFP-25BRD52-220R Yageo | 2026 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | MFP | 0.094Diax0.248L 2.40mmx6.30mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±25ppm/°C | 220Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | ULTRA HIGH PRECISION | - | - | - | TR | 250mW | - | - | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 603HR005E Ohmite | 17 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | 60mV | - | Bulk | 2008 | 60 | 0.155L 3.94mm | ±3% | e1 | yes | Active | Not Applicable | 2 | EAR99 | 100 ppm/°C | 5mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | -55°C | Metal Element | 0.25W 1/4W | FLAMEPROOF, NON-INDUCTIVE | - | 250mW | - | - | 250mW | - | Flameproof | FIXED RESISTOR | - | - | - | - | - | 0.511 mm | - | - | Current Sense, Flame Proof, Non-Inductive, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() PTF6510K000BYR6 Vishay Dale | In Stock | - | Datasheet | 26 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | 749.986634mg | 500V | -55°C~150°C | Tape & Reel (TR) | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | PRECISION | - | 250mW | - | TR | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | - | ||
![]() RN55D4640FB14 Vishay Dale | 98 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 464Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | 640 μm | - | 50.8 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D32R4FB14 Vishay Dale | 38 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | 200V | -65°C~175°C | Bulk | 2015 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 32.4Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | 200V | - | 125mW | - | Tubular | FIXED RESISTOR | - | MIL-R-10509 | - | - | 38.1mm | 640 μm | - | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() PTF6522R600FYBF Vishay Dale | In Stock | - | Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 749.986634mg | 500V | -55°C~150°C | Bulk | - | PTF | 0.145Diax0.375L 3.68mmx9.53mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±10ppm/°C | 22.6Ohm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.25W 1/4W | HIGH PRECISION | - | 250mW | - | - | - | - | Epoxy Coating | FIXED RESISTOR | - | - | - | - | 38.1mm | 640 μm | - | - | Moisture Resistant | 3.68mm | - | - | - | - | - | - | Non-RoHS Compliant | - |