- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mount | Package / Case | Supplier Device Package | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rating (DC) | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Subcategory | Power Rating | Technology | Construction | Resistor Type | Reach Compliance Code | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Terminal Type | Features | Wattage | Height | Height Seated (Max) | Length | Width |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() QW115 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW115 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 150 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() QW312 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW312 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 12 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() HW4D7 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW4D7 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±100ppm/°C | 4.7 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 350 V | - | 0.027 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() QW033 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW033 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | No | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 33 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() HW3D3 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HW3D3 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±100ppm/°C | 3.3 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 1.02 | - | - | 0.027 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() 2W333 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | 1.088622 g | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W333 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.57 | Non-Compliant | - | -55°C ~ 200°C | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 33 kOhms | 200 °C | -55 °C | Metal Oxide Film | 2W | Fixed Resistors | 2 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 2 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | 6.35 mm | - | 82.55 mm | 6.35 mm | ||
![]() QW456 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW456 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 560 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W368 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W368 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 68 kOhms | 200 °C | -55 °C | Metal Oxide Film | 1W | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 1W412 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W412 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 120 kOhms | - | - | Metal Oxide Film | 1W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() HWD82 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD82 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.59 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | - | EAR99 | ±100ppm/°C | 820 mOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() HWD56 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HWD56 | NTE Electronics, Inc | Bag | - | 3.5 mm | 9.5 mm | Axial | Axial Lead | Active | Active | 5.6 | Non-Compliant | - | -55°C ~ 155°C | - | 0.138" Dia x 0.374" L (3.50mm x 9.50mm) | ±5% | 2 | Axial | EAR99 | ±100ppm/°C | 560 mOhms | 155 °C | -55 °C | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.02 | 300 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() QW275 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | NTE Electronics | QW275 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 250 V | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 7.5 kOhms | 155 °C | -55 °C | Metal Oxide Film | 0.25W, 1/4W | - | 250 mW | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 1W110 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | - | - | NTE Electronics | 1W110 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Compliant | 500 V | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | - | ±200ppm/°C | 100 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | - | 1 W | - | - | - | - | - | 1.18 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() 1W139 NTE Electronics, Inc | In Stock | - | - | Through Hole | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W139 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | Compliant | 500 V | -55°C ~ 200°C | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | 2 | Axial | EAR99 | ±200ppm/°C | 390 Ohms | 200 °C | -55 °C | Metal Oxide Film | 1W | Fixed Resistors | 1 W | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 1 W | 1.18 | 500 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | ||
![]() QW451 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW451 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±200ppm/°C | 510 kOhms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() QW015 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW015 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 15 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() 2W1D3 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | NTE ELECTRONICS INC | NTE Electronics | 2W1D3 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | Active | Active | 5.71 | Non-Compliant | - | -55°C ~ 200°C | - | 0.220" Dia x 0.591" L (5.60mm x 15.00mm) | ±2% | 2 | - | - | ±200ppm/°C | 1.3 Ohms | - | - | Metal Oxide Film | 2W | - | - | - | - | - | unknown | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 2 | - | - | - | - | ||
![]() HW133 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | HW133 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | - | ±200ppm/°C | 330 Ohms | - | - | Metal Oxide Film | 0.5W, 1/2W | - | - | - | - | - | - | - | 1.5 | - | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - | ||
![]() QW012 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | - | - | NTE Electronics | QW012 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | -55°C ~ 155°C | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | 2 | - | - | ±100ppm/°C | 12 Ohms | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | 1.18 | - | - | 0.024 | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | ||
![]() HW418 NTE Electronics, Inc | In Stock | - | - | - | Axial | Axial | - | 2 | NTE ELECTRONICS INC | NTE Electronics | HW418 | NTE Electronics, Inc | Bag | - | 3.76 mm | 9.02 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | -55°C ~ 155°C | - | 0.138" Dia x 0.355" L (3.50mm x 9.02mm) | ±2% | 2 | - | EAR99 | ±200ppm/°C | 180 kOhms | - | - | Metal Oxide Film | 0.5W, 1/2W | Fixed Resistors | - | METAL OXIDE FILM | Flameproof | FIXED RESISTOR | unknown | 0.5 W | 1.5 | 350 V | - | 0.032 | Axial Leads | Flame Proof, Safety | 0.5 | - | - | - | - |