- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Brand | Factory Pack QuantityFactory Pack Quantity | Manufacturer | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Package | Product Status | RoHS | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Construction | Resistor Type | Termination Style | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Failure Rate | Lead Diameter | Size Code | Product Type | Operating Temperature Range | Product | Features | Product Category | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TWW5J4R3E Ohmite | 1646 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 350V | - | -55°C~275°C | Bulk | 2012 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | - | 4.3Ohm | - | Wirewound | - | - | - | 5W | 350V | - | 5W | - | 5mm | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | 4935 | - | - | - | Flame Proof, Safety | - | - | 26.0096mm | 1.024 26.00mm | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() 15FR100E Ohmite | 85 | - | Datasheet | 17 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2008 | 10 | 0.331Diax0.937L 8.40mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | - | 50 ppm/°C | - | 100mOhm | Tin/Silver/Copper (Sn/Ag/Cu) | Metal Element | - | - | - | 5W | 1kV | TR | 5W | - | - | Cylindrical | FIXED RESISTOR | - | 1V | 5W | - | 39.7mm | - | 50 μm | - | - | - | - | Current Sense, Non-Inductive | - | 8.4mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() ACS5S 6K8 J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.138" Dia x 0.512" L (3.50mm x 13.00mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 6.8 kOhms | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | Pulse Withstanding | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() ACS5S 1R5 J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | ARCOL / Ohmite | 1000 | Ohmite | + 350 C | Ohmite | - 55 C | PCB Mount | Tape & Reel (TR) | Active | Details | 0.024692 oz | - | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 1.5 Ohms | - | - | 5W | - | Resistors | 5 W | - | - | - | Wirewound | - | - | - | Axial | - | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - 55 C to + 350 C | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | 4.8 mm | - | - | 12.7 mm | - | - | - | - | - | ||
![]() RNF14BTE137K Stackpole Electronics Inc | 14 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | - | 137kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3JB10R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 10Ohm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | 3W | - | - | - | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 0.81 mm | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3JB2K20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 2.2kOhm | Matte Tin (Sn) | Wirewound | - | - | - | - | - | - | 3W | - | - | - | FIXED RESISTOR | - | - | - | - | 38.1mm | - | 0.81 mm | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW5JB5R00 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | - | WW | 0.312Diax0.875L 7.92mmx22.23mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | - | 5Ohm | - | Wirewound | - | - | - | - | - | - | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW12JTR130 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±90ppm/°C | - | 130mOhm | Matte Tin (Sn) | Wirewound | 0.4W | PRECISION | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW3AJT40R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 40Ohm | - | Wirewound | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | 5.54mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW3JBR100 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Bulk | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±90ppm/°C | - | 100mOhm | - | Wirewound | - | - | - | - | - | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW12FT536R Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 536Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW12FT768R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 768Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW12FT604R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 604Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW12FT1K69 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 1.69kOhm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW10FT470R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | - | 470Ohm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() WW12FT30R1 Stackpole Electronics Inc | 43 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 30.1Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW12FT324R Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 324Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() WW12FT66R5 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.312L 2.79mmx7.92mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | - | 66.5Ohm | Matte Tin (Sn) | Wirewound | 0.4W | - | - | - | - | TR, 11 INCH | 400mW | - | - | - | FIXED RESISTOR | - | - | 0.5W | - | - | - | - | - | - | - | - | Moisture Resistant | - | 2.79mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() TWW5JR43E Ohmite | 30 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2012 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | - | 430mOhm | - | Wirewound | - | - | - | 5W | 350V | - | 5W | - | 5mm | Rectangular | FIXED RESISTOR | - | - | 5W | 5mm | - | - | - | 4935 | - | - | - | Flame Proof, Safety | - | - | 26.0096mm | 1.024 26.00mm | - | - | - | - | ROHS3 Compliant | Lead Free |