- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Material | Weight | Number of Terminals | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Mfr | Package | Package Description | Package Diameter | Package Length | Package Style | Package Type | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Voltage Rated | Voltage Rating (DC) | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Terminal Pitch | Construction | Resistor Type | Reach Compliance Code | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Spacing | Lead Diameter | Size Code | Wire/Cable Gauge | Terminal Type | Features | Wattage | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 2W247 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | Axial | - | 1.088622 g | 2 | NTE ELECTRONICS INC | NTE Electronics | 2W247 | NTE Electronics, Inc | Bag | - | 5.6 mm | 15.5 mm | Axial | Axial Lead | Active | Active | 5.59 | Compliant | - | 500 V | -55°C ~ 200°C | - | - | - | 0.220" Dia x 0.610" L (5.60mm x 15.50mm) | ±2% | - | - | - | - | 2 | Axial | EAR99 | ±200ppm/°C | 4.7 kOhms | - | 200 °C | -55 °C | Metal Oxide Film | 2W | - | - | Fixed Resistors | 2 W | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | 2 W | - | 1.18 | 500 V | - | - | 0.032 | - | - | Axial Leads | Flame Proof, Safety | 2 | - | 6.35 mm | - | 82.55 mm | 6.35 mm | - | - | - | ||
![]() 1W020 NTE Electronics, Inc | In Stock | - | - | - | - | Through Hole | Axial | - | Axial | - | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W020 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.58 | Non-Compliant | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | Axial | - | ±200ppm/°C | 20 Ohms | - | 200 °C | -55 °C | Metal Oxide Film | 1W | - | - | Fixed Resistors | 1 W | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | 1 W | - | 1.18 | 500 V | - | - | 0.032 | - | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() QW330 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW330 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | Non-Compliant | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 30 kOhms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | - | 0.024 | - | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() 1W133 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | 2 | NTE ELECTRONICS INC | NTE Electronics | 1W133 | NTE Electronics, Inc | Bag | Axial, | 4 mm | 11.8 mm | Axial | Axial Lead | Active | Active | 5.6 | No | - | - | -55°C ~ 200°C | - | - | - | 0.154" Dia x 0.465" L (4.00mm x 11.80mm) | ±2% | - | - | - | - | 2 | - | EAR99 | ±200ppm/°C | 330 Ohms | - | - | - | Metal Oxide Film | 1W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | 1 W | - | 1.18 | 500 V | - | - | 0.032 | - | - | Axial Leads | Flame Proof, Safety | 1 | - | - | - | - | - | - | - | - | ||
![]() QW020 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW020 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.256" L (2.30mm x 6.50mm) | ±2% | - | - | - | - | 2 | - | - | ±100ppm/°C | 20 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | - | 0.024 | - | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() EW133 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | 2 | NTE ELECTRONICS INC | NTE Electronics | EW133 | NTE Electronics, Inc | Bag | - | 1.6 mm | 3.7 mm | Axial | Axial Lead | Active | Active | 5.6 | - | - | - | -55°C ~ 155°C | - | - | - | 0.063" Dia x 0.146" L (1.60mm x 3.70mm) | ±2% | - | - | - | - | 2 | - | - | ±200ppm/°C | 330 Ohms | - | - | - | Metal Oxide Film | 0.125W, 1/8W | - | - | Fixed Resistors | - | - | - | - | METAL OXIDE FILM | - | Flameproof | FIXED RESISTOR | unknown | - | 0.125 W | - | 1.18 | 150 V | - | - | 0.016 | - | - | Axial Leads | Flame Proof, Safety | 0.125 | - | - | - | - | - | - | - | - | ||
![]() QW4D7 NTE Electronics, Inc | In Stock | - | - | - | - | - | Axial | - | Axial | - | - | - | - | NTE Electronics | QW4D7 | NTE Electronics, Inc | Bag | - | - | - | - | Axial Lead | - | Active | - | - | - | - | -55°C ~ 155°C | - | - | - | 0.091" Dia x 0.250" L (2.30mm x 6.35mm) | ±5% | - | - | - | - | 2 | - | - | ±200ppm/°C | 4.7 Ohms | - | - | - | Metal Oxide Film | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.18 | - | - | - | 0.024 | - | - | Axial Leads | Flame Proof, Safety | 0.25 | - | - | - | - | - | - | - | - | ||
![]() 43J680E Ohmite | 19 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | 2005 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 680Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | - | - | - | - | 5.6mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RC12JB43R0 Stackpole Electronics Inc | 6 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 43Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | - | - | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JB13R0 Stackpole Electronics Inc | 15 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2010 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | - | - | 13Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | - | - | - | - | - | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TR35JBL4R70 Stackpole Electronics Inc | 11 |
| Datasheet | 17 Weeks | - | Radial, Through Hole | TO-220-2 | FLAT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -65°C~175°C | Bulk | 2010 | TR | 0.400Lx0.175W 10.16mmx4.44mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.7Ohm | Matte Tin (Sn) | - | - | Thick Film | - | POWER DISSIPATED USING HEAT SINK: 35W | - | - | 35W | - | - | 35W | - | - | Rectangular | FIXED RESISTOR | - | - | - | - | 13.7mm | 350V | - | 5.08mm | - | - | - | - | Moisture Resistant, Non-Inductive | - | - | 15.0114mm | 0.591 15.00mm | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JB82R0 Stackpole Electronics Inc | 6 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 82Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | - | - | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RC12JB430R Stackpole Electronics Inc | In Stock | - | Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.142Diax0.374L 3.60mmx9.50mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | 430Ohm | - | - | - | Carbon Composition | 0.5W 1/2W | - | 8533.10.00.60 | - | - | - | - | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | 3.6mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() RNMF14FTC75R0 Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 75Ohm | - | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | 250mW | - | - | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 1.78mm | - | - | - | - | No | ROHS3 Compliant | - | ||
![]() TWW3J33RE Ohmite | 32 |
| Datasheet | 27 Weeks | - | Through Hole | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~275°C | Bulk | 2015 | TWW | 0.492Lx0.354W 12.50mmx9.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±350ppm/°C | 33Ohm | - | - | - | Wirewound | - | - | - | - | 3W | 250V | - | 3W | - | 5mm | Rectangular | FIXED RESISTOR | - | - | 3W | 5mm | - | - | - | - | - | 4935 | - | - | Flame Proof, Safety | - | - | 26.0096mm | 1.024 26.00mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD47K5 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 47.5kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | 250V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD6K81 Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 6.81kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() 43F10R Ohmite | In Stock | - | Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | Ceramic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 200V | - | - | Bulk | 2014 | Ωicone® 40 | 0.220Diax0.594L 5.60mmx15.10mm | ±1% | - | - | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 10Ohm | - | 275°C | 25°C | Wirewound | - | - | - | - | 3W | 200V | - | 3W | - | - | All-Welded | FIXED RESISTOR | - | - | 3W | - | 38.1mm | - | - | - | - | - | 20 AWG | - | - | - | 5.5mm | - | - | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() CF14JT910R Stackpole Electronics Inc | 19 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 910Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | Not | - | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.3mm | - | - | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD4M75 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 4.75MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | - | 250mW | - | TR | 250mW | - | - | Cylindrical | FIXED RESISTOR | - | Not | - | - | - | 250V | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | 2.35mm | - | - | - | - | No | ROHS3 Compliant | Lead Free |