- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Material | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CF18JT3M30 Stackpole Electronics Inc | 453 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 3.3MOhm | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | TR | 125mW | Tubular | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT510K Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -850ppm/°C | 510kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JA1M80 Stackpole Electronics Inc | 22 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 1.8MOhm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF18JT360R Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 360Ohm | - | Carbon Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTC82R0 Stackpole Electronics Inc | 1175 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 82Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD1R82 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 1.82Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTD4K75 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.75kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | 125mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT8K20 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 8.2kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | Not | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CF12JT3K90 Stackpole Electronics Inc | 8020 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 3.9kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | Not | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM12JT2K20 Stackpole Electronics Inc | 34157 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 2.2kOhm | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT6R20 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±400ppm/°C | 6.2Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT24R0 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 24Ohm | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | - | 1W | - | 350V | - | - | Flame Proof, Safety | 3.2mm | No | - | ROHS3 Compliant | Contains Lead | ||
![]() CFR-25JT-52-110R Yageo | 42 |
| Datasheet | 16 Weeks | Tin | Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2014 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | EAR99 | -350/ +500ppm/°C | 110Ohm | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | 2.4mm | No | - | ROHS3 Compliant | - | ||
![]() OY104KE Ohmite | 11046 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | Ceramic | -40°C~220°C | Bulk | 2007 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 100kOhm | Tin/Copper (Sn/Cu) | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | 400V | 2W | 38mm | - | 800 μm | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() FMP300FRF73-21R Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 21Ohm | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-20R Yageo | 25 |
| - | - | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 20Ohm | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-1K96 Yageo | 45 |
| - | - | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.96kOhm | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-215K Yageo | 45 |
| - | - | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 215kOhm | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-22K1 Yageo | 8 |
| - | - | - | - | Axial | - | - | - | Axial | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 22.1kOhms | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-1K33 Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | ±100ppm/°C | 1.33kOhm | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | - |