- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Supplier Device Package | Material | Weight | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Reference Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() FMP300FRF73-1K96 Yageo | 45 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.96kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-215K Yageo | 45 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 215kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-22K1 Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | Axial | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 22.1kOhms | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-1K33 Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 1.33kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-205K Yageo | 38 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 205kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-22K6 Yageo | 38 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 22.6kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-200R Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 200Ohm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-240K Yageo | 38 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 240kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-267K Yageo | 8 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 267kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() FMP300FRF73-118K Yageo | 25 |
| - | - | - | - | Axial | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | FMP | 0.197Diax0.610L 5.00mmx15.50mm | ±1% | - | - | Active | Not Applicable | 2 | - | - | ±100ppm/°C | 118kOhm | - | - | - | Metal Film | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Proof, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT4R70 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.7Ohm | - | - | - | Metal Oxide Film | - | - | - | 1W | - | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | - | 1W | - | 350V | - | - | - | Flame Proof, Safety | 3.2mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CFM14JT5R60 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±400ppm/°C | 5.6Ohm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNMF14FTC75K0 Stackpole Electronics Inc | 4446 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNMF (Mini) | 0.070Diax0.130L 1.78mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 75kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | 0.44 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() OY104KE Ohmite | 11046 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | Ceramic | - | - | -40°C~220°C | Bulk | 2007 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1000/ -1600ppm/°C | 100kOhm | Tin/Copper (Sn/Cu) | - | - | - | - | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | - | 400V | 2W | 38mm | - | - | 800 μm | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CF12JT680R Stackpole Electronics Inc | 3332 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | 680Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | - | - | - | 0.5W | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.7mm | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CW010470R0JE12 Vishay Dale | 21 |
| Datasheet | 28 Weeks | Tin | - | Axial | NO | - | THROUGH HOLE MOUNT | - | - | - | 9.00001g | - | -65°C~350°C | Bulk | 2009 | CW | 0.375Diax1.781L 9.52mmx45.24mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | ±30ppm/°C | 470Ohm | - | - | - | Wirewound | - | - | - | 10W | - | - | 13W | Tubular | FIXED RESISTOR | - | - | - | - | 38.1mm | - | - | 1.02 mm | - | Moisture Resistant | 9.52mm | - | - | No | Unknown | ROHS3 Compliant | - | ||
![]() ASRM2JA1K00 Stackpole Electronics Inc | 3117 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | -55°C~155°C | Tape & Box (TB) | - | ASRM | 0.197Diax0.591L 5.00mmx15.00mm | ±5% | e2 | - | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -1800ppm/°C | 1kOhm | Tin/Copper (Sn99.3Cu0.7) | - | - | Metal Film | - | IEC60065, FLAME PROOF | - | - | - | AMMO PACK | 2W | Tubular | FIXED RESISTOR | - | IEC60115-1 | - | 2W | - | 4000V | - | 0.8 mm | - | Flame Retardant Coating, Pulse Withstanding, Safety | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() 45J25RE Ohmite | 62 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±5% | e1 | yes | Active | Not Applicable | 2 | - | EAR99 | ±20ppm/°C | 25Ohm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | - | - | 5W | 38.1mm | - | - | - | - | - | 8.7mm | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() CFR-12JB-52-1M Yageo | 30 |
| Datasheet | 16 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | -55°C~155°C | Bulk | 2011 | CFR | 0.075Diax0.134L 1.90mmx3.40mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | -1500ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | Carbon Film | 0.167W 1/6W | - | 8533.10.00.65 | 167mW | - | - | 167mW | Cylindrical | FIXED RESISTOR | - | - | - | 0.167W | - | 150V | - | 0.45 mm | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RLR07C1004GSB14 Vishay Dale | 763 |
| Datasheet | 19 Weeks | Lead, Tin | - | Axial | - | - | - | 2 | Axial | - | - | 250V | -65°C~150°C | Bulk | 2013 | Military, MIL-PRF-39017/01, RLR07 | 0.090Diax0.250L 2.29mmx6.35mm | ±2% | - | - | Active | Not Applicable | 2 | Axial | - | ±100ppm/°C | 1MOhms | - | 150°C | -65°C | Metal Film | 0.25W 1/4W | - | - | 250mW | 250V | - | 250mW | - | - | MIL-PRF-39017 | - | - | - | 38.1mm | - | S (0.001%) | - | 50.8 μm | Military, Moisture Resistant, Weldable | 2.29mm | 6.35mm | 2.29mm | No | Unknown | Non-RoHS Compliant | Contains Lead |