- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Depth | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Height | Height Seated (Max) | Length | Width | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RWR81S3R30FSB12 Vishay Dale | 6 |
| Datasheet | 48 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | Axial | - | -55°C~250°C | Bulk | 2017 | Military, MIL-PRF-39007, RWR81S | 0.085Diax0.250L 2.16mmx6.35mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | - | ±50ppm/°C | 3.3Ohms | - | 250°C | -55°C | Wirewound | 1W | - | - | 1W | - | - | 1W | - | - | - | MIL-PRF-39007 | - | - | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant | 2.16mm | - | - | 6.35mm | 2.16mm | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() SR10-0.020-1% Caddock Electronics Inc. | 868 |
| Datasheet | 11 Weeks | - | - | SR10 | NO | FLAT | THROUGH HOLE MOUNT | - | - | -15°C~105°C | Cut Tape (CT) | - | SR | 0.365Lx0.090W 9.27mmx2.29mm | ±1% | - | yes | Active | Not Applicable | 4 | Radial | EAR99 | 0/ +200ppm/°C | 20mOhm | - | - | - | Metal Element | - | - | - | 1W | - | - | 1W | 12.58mm | Rectangular | FIXED RESISTOR | - | 1W | 2.54mm | 3.17mm | - | - | - | - | Current Sense, Moisture Resistant, Non-Inductive | - | 2.29mm | 0.385 9.78mm | - | - | - | No SVHC | ROHS3 Compliant | - | ||
![]() MFR-25FBF52-100K Yageo | 10000 | - | Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | 250V | -55°C~155°C | Bulk | 2011 | MFR | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | 200V | - | 250mW | - | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | 0.55 mm | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12FTD15R0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 15Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | - | TR | 500mW | - | Cylindrical | FIXED RESISTOR | Not | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RN65D8252FB14 Vishay Dale | 303 |
| Datasheet | 13 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | 350V | -65°C~175°C | Bulk | 2002 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 82.5kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | 350V | - | 500mW | - | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | - | 38.1mm | - | - | 640 μm | - | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | - | - | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RSMF1JT75R0 Stackpole Electronics Inc | 10005 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | - | Axial | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | Axial | - | ±200ppm/°C | 75Ohms | - | 200°C | -55°C | Metal Oxide Film | 1W | - | - | 1W | - | - | 1W | - | - | - | Not | - | - | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | 9mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() OD102JE Ohmite | In Stock | - | Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | 250V | - | Strip | 2005 | Little Demon® OD | 0.098Diax0.276L 2.50mmx7.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | - | 1kOhm | Matte Tin (Sn) | 130°C | -70°C | Carbon Composition | 0.25W 1/4W | - | 8533.10.00.60 | 250mW | 250V | BULK | 250mW | - | Tubular | FIXED RESISTOR | - | - | 600μm | 34.3mm | - | - | 600 μm | 685.8 μm | Pulse Withstanding | 2.5mm | - | - | - | - | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD2R43 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 2.43Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | - | No | - | ROHS3 Compliant | - | ||
![]() RNF18FTD5M11 Stackpole Electronics Inc | 38 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±100ppm/°C | 5.11MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | - | - | 125mW | - | TR | - | - | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 0.45 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() RNF12DTC100R Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC1M00 Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 250mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC1K02 Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 1.02kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC210R Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 210Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC332R Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 332Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC232R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 232Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC107R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 107Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | - | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JT180R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 180Ohm | - | - | - | Metal Oxide Film | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | Tubular | FIXED RESISTOR | Not | 3W | - | - | 500V | - | - | - | Flame Proof, Safety | 5mm | - | - | - | - | - | - | ROHS3 Compliant | - | ||
![]() CF1JT15K0 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2012 | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -500ppm/°C | 15kOhm | Matte Tin (Sn) | - | - | Carbon Film | - | - | 8533.10.00.65 | 1W | - | TR | - | - | Tubular | FIXED RESISTOR | - | 1W | - | - | 500V | - | 0.8 mm | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTE1K24 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±25ppm/°C | 1.24kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | 125mW | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1GT47K0 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 47kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 1W | - | TR, 13.5 INCH | 1W | - | Tubular | FIXED RESISTOR | - | 1W | - | - | 350V | - | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | - | - | No | - | ROHS3 Compliant | Lead Free |