- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW3JT18R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 18Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() WW3JT2R70 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.7Ohm | Matte Tin (Sn) | - | - | Wirewound | 3W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | - | ||
![]() RSMF2JB11K0 Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 11kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RSMF2JB1K50 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RSMF2JB1K80 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.8kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RSMF2JB1K00 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JB5K60 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 5.6kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RSMF2JB820R Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 820Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 2W | Tubular | FIXED RESISTOR | 2W | 30mm | 350V | 0.8 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF2JT1R10 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.1Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT360R Stackpole Electronics Inc | 15 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 360Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | Flame Retardant Coating, Safety | 5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF2JT820R-C1 Stackpole Electronics Inc | 7 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | Axial | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 820Ohms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF18FTC10K0 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 1.8mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC158R Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 158Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC100R Stackpole Electronics Inc | 21 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 100Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC1K33 Stackpole Electronics Inc | In Stock | - | Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.33kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC40R2 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 40.2Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC7K50 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC49R9 Stackpole Electronics Inc | 21 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 49.9Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC988R Stackpole Electronics Inc | 37 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 988Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | 250mW | TR | 250mW | - | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14DTC6K49 Stackpole Electronics Inc | 21 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.49kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free |