- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF2JT2R70 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.7Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT20R0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 20Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT3K30 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3kOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT6R80 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF2JT75K0 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 75kOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | Not | 2W | 350V | - | Flame Proof, Safety | 4.2mm | No | ROHS3 Compliant | - | ||
![]() RNF12FTC1K74 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 1.74kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RSF1JBR750 Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 750mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | - | ||
![]() RNF14DTE7K50 Stackpole Electronics Inc | 31 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 7.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTD113K Stackpole Electronics Inc | 31 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 113kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTD127K Stackpole Electronics Inc | 44 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 127kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14BTD3K24 Stackpole Electronics Inc | 31 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.24kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD332K Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 332kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD12R1 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.1Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD33K2 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 33.2kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | Not | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD475K Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 475kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RNF12FTD68K1 Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 68.1kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RSF1JT2R20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.2Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT27R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 27Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT470R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | - | ||
![]() RSF1JT3R30 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free |