- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Base Part Number | Military Standard | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC110R Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 110Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() CB15JB150R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | - | -55°C~275°C | Bulk | 2016 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 150Ohm | - | Wirewound | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | - | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF5JT270R Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 270Ohm | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | - | - | 5W | - | - | 1000V | - | - | Flame Proof, Safety | 6mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF5JT51K0 Stackpole Electronics Inc | 12 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 51kOhm | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | - | - | 5W | - | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | - | ROHS3 Compliant | - | ||
![]() VM10JB33R0 Stackpole Electronics Inc | 27 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | - | -55°C~250°C | Bulk | 2010 | VM | 0.630Lx0.472W 16.00mmx12.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±300ppm/°C | 33Ohm | - | Wirewound | - | - | 10W | - | 10W | Rectangular | FIXED RESISTOR | - | - | - | - | 3.5mm | 700V | 7.5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 34.8996mm | 1.417 36.00mm | No | ROHS3 Compliant | Lead Free | ||
![]() WW10FT2K50 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | - | ±20ppm/°C | 2.5kOhm | - | Wirewound | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | ROHS3 Compliant | - | ||
![]() MR5FBR100 Stackpole Electronics Inc | 5 |
| Datasheet | 22 Weeks | Tin | Through Hole | Axial | WIRE | - | -55°C~275°C | Bulk | - | MR | 0.330Diax0.925L 8.38mmx23.50mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 400 ppm/°C | 100mOhm | - | Metal Foil | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | - | - | 5W | - | 34.93mm | - | - | - | Current Sense, Moisture Resistant, Non-Inductive, Non-Magnetic | 8.38mm | - | - | No | ROHS3 Compliant | - | ||
![]() PWR221T-30-75R0J Bourns Inc. | 43 |
| Datasheet | 8 Weeks | - | Through Hole | TO-220-2 Full Pack | WIRE | 2kV | -50°C~150°C | Tube | - | PWR221T-30 | 0.410Lx0.125W 10.41mmx3.18mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | Radial | - | ±100ppm/°C | 75Ohm | Matte Tin (Sn) | Thick Film | - | RATED POWER WITH HEATSINK: 30W | 30W | - | - | Rectangular | FIXED RESISTOR | PWR221T | - | - | 5.08mm | - | - | - | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 16.26mm | 0.760 19.30mm | - | ROHS3 Compliant | - | ||
![]() RNF12FTC620R Stackpole Electronics Inc | 11 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±50ppm/°C | 620Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | 0.5W | - | - | 350V | - | 0.65 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF2GT160R Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 160Ohm | Matte Tin (Sn) | Metal Oxide Film | 2W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | 0.75 mm | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF2FT61R9 Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 61.9Ohm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | - | 2W | - | - | 350V | - | - | Flame Proof, Safety | 4.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JT1K10 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 1.1kOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JTR510 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 510mOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT13R0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 13Ohm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT4R30 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 4.3Ohm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JTR470 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 470mOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | Not | 1W | - | - | 350V | - | 0.7 mm | Flame Proof, Safety | - | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT7K50 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 7.5kOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF1JT75K0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 75kOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | - | ||
![]() RSMF1JT2K40 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | 2.4kOhm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT68R0 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | - | ±200ppm/°C | 68Ohm | - | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | - | 1W | - | - | 350V | - | - | Flame Proof, Safety | 3.2mm | - | - | No | ROHS3 Compliant | Lead Free |