- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Spacing | Lead Diameter | Features | Diameter | Height | Height Seated (Max) | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() VM10JB27R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Radial, Through Hole | Radial | - | -55°C~250°C | Bulk | - | VM | 0.630Lx0.472W 16.00mmx12.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±300ppm/°C | 27Ohm | - | Wirewound | - | - | 10W | - | 10W | Rectangular | FIXED RESISTOR | - | 3.5mm | 700V | 7.5mm | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 34.8996mm | 1.417 36.00mm | No | ROHS3 Compliant | - | ||
![]() RSMF5JT22R0 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22Ohm | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF5JT100R Stackpole Electronics Inc | 45 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF5JT10K0 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.236Diax0.689L 6.00mmx17.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 10kOhm | - | Metal Oxide Film | - | - | 5W | - | 5W | Tubular | FIXED RESISTOR | 5W | - | 1000V | - | - | Flame Proof, Safety | 6.5mm | - | - | No | ROHS3 Compliant | - | ||
![]() CB15JBR820 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±800ppm/°C | 820mOhm | - | Wirewound | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() CB15JB1R00 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~275°C | Bulk | 2012 | CB | 0.512 Squarex1.890L 13.00mmx48.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±500ppm/°C | 1Ohm | - | Wirewound | - | - | 15W | - | 15W | Rectangular | FIXED RESISTOR | - | - | 700V | - | 0.8 mm | Flame Proof, Moisture Resistant, Safety | - | 12.7mm | - | - | ROHS3 Compliant | - | ||
![]() RNF12FTD5R11 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.11Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF12FTD4R75 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.75Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14FTE49K9 Stackpole Electronics Inc | 38 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 49.9kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF2JTR330 Stackpole Electronics Inc | 9 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | - | Flame Proof, Safety | 4.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSMF2JTR270 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 270mOhm | - | Metal Oxide Film | - | - | 2W | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | 2W | - | 350V | - | - | Flame Proof, Safety | 4.2mm | - | - | No | ROHS3 Compliant | - | ||
![]() RSF1JTR180 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 180mOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | - | 350V | - | - | Flame Retardant Coating, Safety | 4.5mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC866R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 866Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC84R5 Stackpole Electronics Inc | 20 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 84.5Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC127R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 127Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC280R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 280Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC422R Stackpole Electronics Inc | 29 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 422Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12DTC453R Stackpole Electronics Inc | 46 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 453Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.75mm | - | - | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF3JB100R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | - | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100Ohm | - | Metal Oxide Film | - | - | 3W | - | 3W | Tubular | FIXED RESISTOR | 3W | 30mm | 500V | - | - | Flame Proof, Safety | 5mm | - | - | No | ROHS3 Compliant | - | ||
![]() RNF14BAE1K98 Stackpole Electronics Inc | 14 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±25ppm/°C | 1.98kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | 250mW | AMMO PACK | 250mW | - | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | ROHS3 Compliant | - |