- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTC475K Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 475kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTC110K Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 110kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTD2R74 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.74Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD4R32 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.32Ohm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | - | - | 250mW | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() MF0207FTE52-6K8 Yageo | 2782 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Box (TB) | 2010 | MF0 | 0.094Diax0.248L 2.40mmx6.30mm | ±1% | e3 | yes | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 6.8kOhm | - | Metal Film | 0.6W | - | - | - | AMMO PACK | - | Cylindrical | FIXED RESISTOR | Not | 0.6W | 350V | - | - | 2.4mm | No | ROHS3 Compliant | - | ||
![]() RSMF12JT680R Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 680Ohm | - | Metal Oxide Film | 0.5W 1/2W | - | - | 500mW | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSMF12JT220R Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220Ohm | - | Metal Oxide Film | 0.5W 1/2W | - | - | 500mW | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | Flame Proof, Safety | 2.3mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD340R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2016 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 340Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12JTD390R Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 390Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | 0.65 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RNF12JTD820R Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 820Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF12FTD2K74 Stackpole Electronics Inc | 24 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.74kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF, PRECISION, RATED AC VOLATGE (V): 350 | - | 500mW | TR | 500mW | Cylindrical | FIXED RESISTOR | - | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | - | ||
![]() RNF14FTC249K Stackpole Electronics Inc | 28 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 249kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | - | ||
![]() RSF12JT470R Stackpole Electronics Inc | 18 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 470Ohm | Matte Tin (Sn) | Metal Oxide Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | Flame Retardant Coating, Safety | 3.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RNF18FTC210K Stackpole Electronics Inc | 41 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 210kOhm | Matte Tin (Sn) | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | - | Tubular | FIXED RESISTOR | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() CF14GT1K30 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | -55°C~155°C | Tape & Reel (TR) | 2014 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 1.3kOhm | Matte Tin (Sn) | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | TR | - | Tubular | FIXED RESISTOR | - | - | 350V | 0.55 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT6R80 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.8Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT22R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 22Ohm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | - | ||
![]() RSF1JT6K20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 6.2kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free | ||
![]() RSF1JT240K Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 240kOhm | Matte Tin (Sn) | Metal Oxide Film | 1W | FLAME PROOF | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | - | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | - | ||
![]() RSF1JT36K0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 36kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | - | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | Lead Free |