- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Base Product Number | Brand | Case Style | Factory Pack QuantityFactory Pack Quantity | Flame-Proof Support | Ihs Manufacturer | Lead Spacing (nom) | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temp Range | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part # Aliases | Part Life Cycle Code | Power Rating(s) | Product Depth (mm) | Product Diameter (mm) | Product Status | Risk Rank | RoHS | Rohs Code | Temperature Range @ Derated Power | Tolerance (+ or -) | Unit Weight | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | HTS Code | Subcategory | Power Rating | Packing Method | Max Power Dissipation | Technology | Construction | Resistor Type | Reach Compliance Code | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Operating Temperature Range | Resistance Tolerance | Product | Features | Product Category | Product Length | Product Length (mm) | Diameter | Height | Height Seated (Max) | Length | Width | Product Height (mm) | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() MOX-750233304F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 0.880" L (4.19mm x 22.35mm) | ±1% | - | - | - | - | 2 | - | - | ±25ppm/°C | - | 3.3 MOhms | - | - | - | Thick Film | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125231007DE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 1 GOhms | - | - | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TEH100L2R00JE Ohmite | In Stock | - | - | - | - | - | TO-247-2 | - | - | - | TO-247-2 | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | TEH100 | 0.620" L x 0.195" W (15.75mm x 4.95mm) | ±5% | - | - | - | - | 2 | - | - | 250ppm/°C | - | 2 Ohms | - | - | - | Thick Film | 100W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant, Non-Inductive, Pulse Withstanding | - | - | - | - | - | 0.965" (24.51mm) | - | - | - | - | - | ||
![]() MOX-400222005FE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | Ohmite | - | 100 | - | - | - | Ohmite | - | + 210 C | Ohmite | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | - | - | -55°C ~ 220°C | Bulk | - | Mini-Mox | 0.140" Dia x 0.510" L (3.56mm x 12.95mm) | ±1% | - | - | - | - | 2 | - | - | ±25ppm/°C | Silicone Coated | 20 MOhms | - | - | - | Thick Film | 0.35W | - | Resistors | 350 mW | - | - | Metal Oxide | - | - | - | - | - | - | - | - | - | - | - | Metal Oxide Resistors | - | - | - | High Voltage | Metal Oxide Resistors | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX1125237506JE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 750 MOhms | - | - | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-123503F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±1% | - | - | - | - | 2 | - | - | ±25ppm/°C | - | 350 kOhms | - | - | - | Thick Film | 5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-LN-048005F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | - | Power-Mox | - | ±1% | - | - | - | - | - | - | - | 50ppm/°C | - | 80 MOhms | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TA810PA5K00J Ohmite | In Stock | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | - | TA | 1.000" L x 0.100" W (25.40mm x 2.54mm) | ±5% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 5 kOhms | - | - | - | Thick Film | 10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.067" (27.10mm) | - | - | - | - | - | ||
![]() RC14JB2K70 Stackpole Electronics Inc | 50 |
| Datasheet | 28 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~125°C | Bulk | 2000 | RC | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | Not Applicable | 2 | - | EAR99 | - | - | 2.7kOhm | - | - | - | Carbon Composition | 0.25W 1/4W | 8533.10.00.60 | - | - | - | 250mW | - | Tubular | FIXED RESISTOR | - | - | - | - | 30mm | - | - | - | - | - | - | - | - | Non-Inductive, Pulse Withstanding | - | - | - | 2.4mm | - | - | - | - | - | No | ROHS3 Compliant | ||
![]() ACS5S 15K J TR Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | ARCOL / Ohmite | - | 1000 | - | - | - | Ohmite | - | + 350 C | Ohmite | - 55 C | PCB Mount | - | - | - | Tape & Reel (TR) | - | - | - | - | - | - | - | - | - | - | Active | - | Details | - | - | - | 0.024692 oz | 157 V | -55°C ~ 275°C | Cut Tape | - | ACS5S ACS10S | 0.188" Dia x 0.500" L (4.78mm x 12.70mm) | ±5% | - | - | - | - | 2 | - | - | ±20ppm/°C | ARCOL Axial Coated Silicon Resistor | 15 kOhms | - | - | - | - | 5W | - | Resistors | 5 W | - | - | Wirewound | - | - | - | - | Axial | - | - | - | - | 0.8 mm | - | Wirewound Resistors | - 55 C to + 350 C | - | Power Resistors Wirewound Silicone Coated | - | Wirewound Resistors - Through Hole | - | - | 4.8 mm | - | - | 12.7 mm | - | - | - | - | ||
![]() CFR25J4R7 TE Connectivity | 14 |
| - | 14 Weeks, 5 Days | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | CFR25 | TE Connectivity / Holsworthy | Conformal Coated | 4000 | NO | TE CONNECTIVITY LTD | Not Required(mm) | TE Connectivity | CFR25J4R7 | + 155 C | TE Connectivity Passive Product | - 55 C | PCB Mount | -55C to 155C | 155 °C | -55 °C | Tape & Box (TB) | Axial, | 2.5 mm | 6.8 mm | TUBULAR PACKAGE | Axial | 4-1623931-1 | Active | 0.33 (1/3)(W) | Not Required(mm) | 2.5(mm) | Active | 1.55 | Details | Yes | 70 TO 155 | 5% | 0.008501 oz | - | -55°C ~ 155°C | Ammo | - | CFR25, Neohm | 0.098 Dia x 0.268 L (2.50mm x 6.80mm) | ±5% | e3 | Yes | Active | - | 2 | - | EAR99 | 0, 200 ppm/°C | Carbon Film | 4.7 | Tin (Sn) | - | - | Carbon Film | 0.333W, 1/3W | 8533.10.00.65 | Resistors | 0.3333 W | AMMO PACK | - | Carbon Film | Cylindrical | High Reliability | compliant | Not Required | Axial | 0.33 W | 28 mm | 250 V | Not Required | 0.54 mm | 70 °C | Carbon Film Resistors | - | 5 | - | -- | Carbon Film Resistors - Through Hole | 6.8 mm | 6.8(mm) | 2.5 mm | - | -- | 6.8 mm | - | Not Required(mm) | - | - | ||
![]() TEH100L50R0JE Ohmite | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RC07GF271J Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 270 Ohms | - | - | - | Carbon Composition | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM102031115FE Ohmite | In Stock | - | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 0.580" L x 0.100" W (14.73mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 11.1 MOhms | - | - | - | Thick Film | 1W | - | Resistors | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | 0.340" (8.64mm) | - | - | - | - | - | ||
![]() 21J850E Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 20 | 0.157" Dia x 0.421" L (4.00mm x 10.70mm) | ±5% | - | - | - | - | 2 | - | - | ±30ppm/°C | - | 85 Ohms | - | - | - | Wirewound | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-2-136005D Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | + 210 C | Ohmite | - 55 C | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 20 kV | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | Precision Thick Film Axial Terminal | 60 MOhms | - | - | - | Thick Film | 3W | - | Resistors | 3 W | - | - | Thick Film | - | - | - | - | Axial | - | - | - | - | 0.81 mm | - | Thick Film Resistors | - | - | Thick Film Resistors | High Voltage | - | - | - | 8.76 mm | - | - | 54.36 mm | - | - | - | - | ||
![]() MOX-1-134004FE Ohmite | In Stock | - | - | - | - | Through Hole | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | Compliant | - | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.311" Dia x 1.126" L (7.90mm x 28.60mm) | ±1% | - | - | - | - | 2 | Axial | - | ±50ppm/°C | - | 4 MOhms | - | 210 °C | -55 °C | Thick Film | 2W | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() MOX-F-015003F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 180°C | - | - | Power-Mox | 0.770" Dia x 3.000" L (19.56mm x 76.20mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 500 kOhms | - | - | - | Thick Film | 25W | - | Resistors | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - | ||
![]() SM210035006FE Ohmite | In Stock | - | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 2.580" L x 0.100" W (65.53mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 500 MOhms | - | - | - | Thick Film | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | - | - | - | 0.590" (14.99mm) | - | - | - | - | - | ||
![]() MOX1125237005FE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | - | - | - | - | - | Ohmite | - | - | - | - | - | Bulk | - | - | - | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±1% | - | - | - | - | 2 | - | - | ±25ppm/°C | - | 70 MOhms | - | - | - | Thick Film | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | - | - | - |