- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Number of Pins | Material | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Features | Diameter | Height | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNF14FTD845R Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 845Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | Not | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() CFM14JA20K0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CFM | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -500ppm/°C | 20kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | AMMO PACK | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55C3480FB14 Vishay Dale | In Stock | - | Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 348Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 100mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC50H1002FSB14 Vishay Dale | 190 |
| Datasheet | - | Lead, Tin | Through Hole | Axial | - | WIRE | - | 14 | - | 200V | -65°C~175°C | Bulk | 2009 | Military, MIL-PRF-55182/07, RNC50 | 0.070Diax0.150L 1.78mmx3.81mm | ±1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 10kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.1W 1/10W | PRECISION | - | 100mW | 200V | - | 100mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | 0.05W | 31.8mm | - | S (0.001%) | 410 μm | Military, Moisture Resistant, Weldable | 1.78mm | 2.03mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CF12JT62R0 Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.106Diax0.335L 2.70mmx8.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 62Ohm | - | - | - | Carbon Film | 0.5W 1/2W | - | 8533.10.00.65 | 500mW | - | TR | 500mW | Tubular | FIXED RESISTOR | Not | 0.5W | - | 350V | - | - | Flame Retardant Coating, Safety | 2.7mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55C7500FB14 Vishay Dale | 13 |
| Datasheet | 29 Weeks | Lead, Tin | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | 200V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 750Ohm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | 250V | - | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | No | Unknown | Non-RoHS Compliant | Contains Lead | ||
![]() RSF2JT150R Stackpole Electronics Inc | 1603 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | - | 2W | - | TR, 13.5 INCH | 2W | Tubular | FIXED RESISTOR | - | 2W | - | 350V | - | - | Flame Retardant Coating, Safety | 5mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD54R9 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 54.9Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | - | - | ROHS3 Compliant | - | ||
![]() RN65D12R1FB14 Vishay Dale | 130 |
| Datasheet | 13 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 350V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/2, RN65 | 0.180Diax0.562L 4.57mmx14.27mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 12.1Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.5W 1/2W | FLAME PROOF | - | 500mW | - | - | 500mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.5W | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 4.57mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D35R7FB14 Vishay Dale | 20 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2013 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 35.7Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() 23J2R0 Ohmite | In Stock | - | Datasheet | 11 Weeks | - | Through Hole | Axial | - | - | - | - | Ceramic | 135V | - | Bulk | 2011 | 20 | 0.220Diax0.516L 5.60mmx13.10mm | ±5% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±50ppm/°C | 2Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3W | 135V | - | 3W | All-Welded | FIXED RESISTOR | - | 3W | 38.1mm | - | - | - | Flame Retardant Coating, Safety | 5.6mm | - | - | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN60D6492FB14 Vishay Dale | 126 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | 2010 | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 64.9kOhm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RL07S361GB14 Vishay Dale | 15 |
| Datasheet | 12 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 250V | -65°C~175°C | Bulk | - | Military, MIL-PRF-22684/01, RL07 | 0.090Diax0.240L 2.29mmx6.10mm | ±2% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 360Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-PRF-22684 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() CF14JT5K60 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -400ppm/°C | 5.6kOhm | - | - | - | Carbon Film | 0.25W 1/4W | - | 8533.10.00.65 | 250mW | - | TR | 250mW | Tubular | FIXED RESISTOR | Not | - | - | 350V | - | - | Flame Retardant Coating, Safety | 2.3mm | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() RN55C2742FRE6 Vishay Dale | 16 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | - | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 27.4kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 100mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | 0.1W | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RN55D1653FRE6 Vishay Dale | 45 |
| Datasheet | 29 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 200V | -65°C~175°C | Tape & Reel (TR) | 2013 | Military, MIL-R-10509/7, RN55 | 0.090Diax0.240L 2.29mmx6.10mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 165kOhm | Tin/Lead (Sn63Pb37) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | - | 125mW | - | TR, 7.5 INCH | 125mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | - | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 2.29mm | - | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNF14FTD97R6 Stackpole Electronics Inc | 13 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 97.6Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() RS0101R000FS73 Vishay Dale | 446 |
| Datasheet | 28 Weeks | Lead, Tin | Through Hole | Axial | - | - | - | - | - | - | -65°C~250°C | Tape & Reel (TR) | 2013 | RS | 0.375Diax1.780L 9.53mmx45.21mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 1Ohm | Tin/Lead (Sn60Pb40) | - | - | Wirewound | - | PRECISION | - | 10W | 3.16V | TR | 10W | All-Welded | FIXED RESISTOR | - | - | 38.1mm | - | - | - | Moisture Resistant | 9.53mm | - | No | - | Non-RoHS Compliant | Lead Free | ||
![]() RNF14FTD105R Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 105Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | - | ROHS3 Compliant | - | ||
![]() RN60D34R8FB14 Vishay Dale | 36 |
| Datasheet | 38 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | 300V | -65°C~175°C | Bulk | - | Military, MIL-R-10509/1, RN60 | 0.145Diax0.344L 3.68mmx8.74mm | ±1% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 34.8Ohm | Tin/Lead (Sn60Pb40) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | 250mW | - | - | 250mW | Tubular | FIXED RESISTOR | MIL-R-10509 | - | 38.1mm | - | - | 640 μm | Flame Retardant Coating, Military, Moisture Resistant, Safety | 3.68mm | - | No | - | Non-RoHS Compliant | Contains Lead |