- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Voltage Rated | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | HTS Code | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Voltage - Rated AC | Rated Power Dissipation (P) | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Wire/Cable Diameter | Features | Diameter | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RNC55J3832BSB14 Vishay Dale | 21 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | 2016 | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 38.3kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | - | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() RNC55J7412BSB14 Vishay Dale | 21 |
| Datasheet | 17 Weeks | Lead, Tin | Through Hole | Axial | - | WIRE | - | - | - | -65°C~175°C | Bulk | - | Military, MIL-PRF-55182/01, RNC55 | 0.094Diax0.250L 2.39mmx6.35mm | ±0.1% | e0 | no | Active | Not Applicable | 2 | EAR99 | ±25ppm/°C | 74.1kOhm | Tin/Lead (Sn/Pb) | - | - | Metal Film | 0.125W 1/8W | PRECISION | - | 125mW | - | - | 125mW | Tubular | FIXED RESISTOR | MIL-PRF-55182 | - | 0.1W | 38.1mm | - | S (0.001%) | - | - | Military, Moisture Resistant, Weldable | 2.39mm | No | - | Non-RoHS Compliant | Contains Lead | ||
![]() OY473KE Ohmite | 5953 |
| Datasheet | 22 Weeks | - | Through Hole | Axial | - | WIRE | - | - | - | -40°C~220°C | Bulk | 2007 | OY | 0.276Diax0.748L 7.00mmx19.00mm | ±10% | e2 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -1000/ -1600ppm/°C | 47kOhm | Tin/Copper (Sn/Cu) | - | - | Ceramic | - | - | - | 2W | 400V | TR, 13 INCH | 2W | Cylindrical | FIXED RESISTOR | - | 400V | 2W | 38mm | - | - | 800 μm | 787.4 μm | Moisture Resistant, Pulse Withstanding | 7mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() 93J25R Ohmite | In Stock | - | Datasheet | 18 Weeks | - | Through Hole | Axial | - | - | - | - | 200V | - | Bulk | 2014 | 90 | 0.233Diax0.579L 5.90mmx14.70mm | ±5% | e0 | no | Active | 1 (Unlimited) | 2 | EAR99 | ±30ppm/°C | 25Ohm | Tin/Lead (Sn/Pb) | 350°C | 25°C | Wirewound | - | - | - | 3.25W | - | - | 3.25W | All-Welded | FIXED RESISTOR | - | - | - | 38mm | - | - | - | - | Flame Retardant Coating, Safety | 5.9mm | - | - | Non-RoHS Compliant | - | ||
![]() CF18JA22M0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2009 | CF | 0.067Diax0.130L 1.70mmx3.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | 0/ -1500ppm/°C | 22MOhm | - | - | - | Carbon Film | 0.125W 1/8W | - | 8533.10.00.65 | 125mW | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 1.7mm | No | - | ROHS3 Compliant | Lead Free | ||
![]() 45F5K0E Ohmite | 145 |
| Datasheet | 14 Weeks | - | Through Hole | Axial | - | - | - | - | 460V | - | Bulk | 2005 | Ωicone® 40 | 0.343Diax0.937L 8.70mmx23.80mm | ±1% | e1 | yes | Active | Not Applicable | 2 | EAR99 | ±20ppm/°C | 5kOhm | Tin/Silver/Copper (Sn/Ag/Cu) | 275°C | 25°C | Wirewound | - | - | - | 5W | 460V | - | 5W | All-Welded | FIXED RESISTOR | - | - | 5W | 38.1mm | - | - | - | - | - | 8.7mm | - | Unknown | ROHS3 Compliant | Lead Free | ||
![]() PCF1JT10R0 Stackpole Electronics Inc | 45 |
| Datasheet | 20 Weeks | - | Through Hole | Axial | - | - | - | Axial | - | -55°C~155°C | Tape & Reel (TR) | - | CF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | - | - | Active | 1 (Unlimited) | 2 | - | 0/ -400ppm/°C | 10Ohms | - | - | - | Carbon Film | 1W | - | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() FMP200JR-52-15R Yageo | 20 |
| Datasheet | 16 Weeks | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2014 | FMP | 0.154Diax0.354L 3.90mmx9.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | EAR99 | - | 15Ohm | Matte Tin (Sn) | - | - | Metal Film | - | - | - | - | - | TR | 2W | Cylindrical | FIXED RESISTOR | - | - | 2W | - | 500V | - | 0.55 mm | - | Flame Proof, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() CFR-25JR-52-270R Yageo | 14 |
| Datasheet | 16 Weeks | - | Through Hole | Axial | - | - | - | - | 250V | -55°C~155°C | Tape & Reel (TR) | 2011 | CFR | 0.094Diax0.248L 2.40mmx6.30mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | -350/ +500ppm/°C | 270Ohm | Matte Tin (Sn) | - | - | Carbon Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 550 μm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() SQP10AJB-68R Yageo | 373 |
| Datasheet | 20 Weeks | - | - | Axial | - | - | - | - | - | -55°C~155°C | Tray | 2011 | SQP | 0.374 x 0.354 Rectangularx1.890L 9.50mmx9.00mmx48.00mm | ±5% | e3 | - | Active | 1 (Unlimited) | 2 | - | 300 ppm/°C | 68Ohm | Matte Tin (Sn) | - | - | Wirewound | - | - | - | 10W | 500V | Bulk | 10W | - | FIXED RESISTOR | - | - | - | - | - | - | 0.8 mm | - | Anti-Arc, Flame Proof, Moisture Resistant, Safety | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RNF14FTD3R32 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.32Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FAD3M09 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 3.09MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD8R25 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2011 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 8.25Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FAD1R10 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Box (TB) | 2012 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 1.1Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD4R22 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 4.22Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() PRNF14FTD2K21 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | - | - | Axial, Radial Bend | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±100ppm/°C | 2.21kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF, PRECISION | - | - | - | TR | 250mW | TUBULAR | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() PRNF14FTD49K9 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | - | - | Axial, Radial Bend | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 49.9kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF, PRECISION | - | - | - | TR | 250mW | TUBULAR | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FAD2R21 Stackpole Electronics Inc | 14 |
| Datasheet | 13 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | - | -55°C~155°C | Tape & Box (TB) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.21Ohm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | AMMO PACK | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | 0.56 mm | - | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | - | ||
![]() RNF14FTD2M94 Stackpole Electronics Inc | 23 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 2.94MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - | ||
![]() RNF14FTD4M32 Stackpole Electronics Inc | 7 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2010 | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.32MOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | - | - | 250mW | - | TR | 250mW | Cylindrical | FIXED RESISTOR | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | - | ROHS3 Compliant | - |