- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power Rating | Packing Method | Max Power Dissipation | Resistor Type | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW1FT3R83 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 3.83Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT4R87 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.87Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT20R5 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 20.5Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT4R22 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.22Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT52R3 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 52.3Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT422R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 422Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT40R2 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 40.2Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT2K00 Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2kOhm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT1K80 Stackpole Electronics Inc | 44 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.8kOhm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT4R99 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 4.99Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT22R1 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 22.1Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT523R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 523Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT5R76 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 5.76Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT44R2 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 44.2Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT402R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 402Ohm | Matte Tin (Sn) | Wirewound | - | TR, 11 INCH | 1W | FIXED RESISTOR | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW1FT48R7 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 48.7Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT499R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 499Ohm | Matte Tin (Sn) | Wirewound | - | TR, 11 INCH | 1W | FIXED RESISTOR | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW1FT280R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 280Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1FT57R6 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 57.6Ohm | Matte Tin (Sn) | Wirewound | - | TR, 11 INCH | 1W | FIXED RESISTOR | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW1FT301R Stackpole Electronics Inc | 29 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 301Ohm | - | Wirewound | 1W | TR, 11 INCH | 1W | FIXED RESISTOR | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant |