- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSF1GB1K00 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Bulk | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSMF1FT1R47 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.47Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT1R18 Stackpole Electronics Inc | 9 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.18Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1FT511R Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 511Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | FLAME PROOF | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.8 mm | Flame Retardant Coating, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT1R43 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.43Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2R26 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.26Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT3R16 Stackpole Electronics Inc | 9 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.16Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT1R78 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 1.78Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2R32 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.32Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT4R42 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 4.42Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT1R07 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.07Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSMF1FT2R15 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | - | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.15Ohm | Matte Tin (Sn) | Metal Oxide Film | 1W | - | - | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | 0.7 mm | Flame Proof, Safety | - | - | ROHS3 Compliant | ||
![]() RSF1FT34K8 Stackpole Electronics Inc | 9 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 34.8kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSMF1JBR220 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Bulk | 2010 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 220mOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | ||
![]() RSMF1GT3K30 Stackpole Electronics Inc | 42 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±2% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.3kOhm | Matte Tin (Sn) | Metal Oxide Film | - | - | 1W | TR, 13.5 INCH | - | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | ||
![]() RSMF1JBR330 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | WIRE | -55°C~200°C | Bulk | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 330mOhm | - | Metal Oxide Film | - | - | 1W | - | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Proof, Safety | 3.2mm | No | ROHS3 Compliant | ||
![]() RNMF12FTC4R64 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 4.64Ohm | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNMF12FTC6R81 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | 2011 | RNMF (Mini) | 0.093Diax0.250L 2.35mmx6.35mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.81Ohm | - | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RSF1FT18K2 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2010 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 18.2kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant | ||
![]() RSF1FT10K0 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~235°C | Tape & Reel (TR) | 2012 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 10kOhm | Matte Tin (Sn) | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | 1W | 350V | - | Flame Retardant Coating, Safety | 4.5mm | No | ROHS3 Compliant |