- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Number of Terminals | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Maximum Operating Temperature | Mfr | Minimum Operating Temperature | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Diameter | Package Length | Package Shape | Package Style | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Unit Weight | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Type | Resistance | Terminal Finish | Composition | Applications | Power (Watts) | Additional Feature | HTS Code | Subcategory | Power Rating | Voltage - Rated DC | Packing Method | Max Power Dissipation | Technology | Depth | Construction | Resistor Type | Reach Compliance Code | Base Part Number | Military Standard | Termination Style | Rated Power Dissipation (P) | Lead Pitch | Lead Length | Working Voltage | Failure Rate | Lead Diameter | Rated Temperature | Product Type | Threshold Voltage | Product | Features | Diameter | Height | Height Seated (Max) | Length | Radiation Hardening | REACH SVHC | RoHS Status | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() B20J30RE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | B20 | 0.437" Dia x 2.000" L (11.11mm x 50.80mm) | ±5% | - | - | - | - | 2 | - | - | ±260ppm/°C | - | 30 Ohms | - | Wirewound | - | 20W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
![]() MOX-F-015003F Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 180°C | - | - | Power-Mox | 0.770" Dia x 3.000" L (19.56mm x 76.20mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 500 kOhms | - | Thick Film | - | 25W | - | - | Resistors | - | - | - | - | Ceramic Comp | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Composition Resistors | - | - | High Voltage | - | - | - | - | - | - | - | - | ||
![]() SM210035006FE Ohmite | In Stock | - | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 2.580" L x 0.100" W (65.53mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 500 MOhms | - | Thick Film | - | 3.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage, Non-Inductive | - | - | 0.590" (14.99mm) | - | - | - | - | - | ||
![]() MOX1125237005FE Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.165" Dia x 1.270" L (4.19mm x 32.26mm) | ±1% | - | - | - | - | 2 | - | - | ±25ppm/°C | - | 70 MOhms | - | Thick Film | - | 1.5W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | ||
![]() MOX-2-136005D Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | + 210 C | Ohmite | - 55 C | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | 20 kV | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±0.5% | - | - | - | - | 2 | - | - | ±50ppm/°C | Precision Thick Film Axial Terminal | 60 MOhms | - | Thick Film | - | 3W | - | - | Resistors | 3 W | - | - | - | Thick Film | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.81 mm | - | Thick Film Resistors | - | Thick Film Resistors | High Voltage | 8.76 mm | - | - | 54.36 mm | - | - | - | - | ||
![]() MOX-750222005KE Ohmite | 50 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 220°C | - | - | Mini-Mox | 0.140" Dia x 0.820" L (3.56mm x 20.83mm) | ±10% | - | - | - | - | 2 | - | - | ±25ppm/°C | - | 20 MOhms | - | Thick Film | - | 0.7W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | ||
![]() MOX-2-138004KE Ohmite | 59 |
| - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | Non-Compliant | - | - | - | - | -55°C ~ 210°C | - | - | Maxi-Mox | 0.310" Dia x 2.120" L (7.87mm x 53.85mm) | ±10% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | 8 MOhms | - | Thick Film | - | 3W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | - | - | - | ||
![]() RC07GF271J Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | 0.098" Dia x 0.276" L (2.50mm x 7.00mm) | ±5% | - | - | - | - | 2 | - | - | - | - | 270 Ohms | - | Carbon Composition | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Pulse Withstanding | - | - | - | - | - | - | - | - | ||
![]() SM102031115FE Ohmite | In Stock | - | - | - | - | - | Radial | - | - | - | Radial | - | - | - | - | - | - | Ohmite | - | PCB Mount | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | -55°C ~ 110°C | - | - | Slim-Mox | 0.580" L x 0.100" W (14.73mm x 2.54mm) | ±1% | - | - | - | - | 2 | - | - | 50ppm/°C | - | 11.1 MOhms | - | Thick Film | - | 1W | - | - | Resistors | - | - | - | - | Thick Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thick Film Resistors | - | - | High Voltage, Non-Inductive | - | - | 0.340" (8.64mm) | - | - | - | - | - | ||
![]() 21J850E Ohmite | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | - | - | Ohmite | - | - | - | - | Bulk | - | - | - | - | - | - | Active | - | - | - | - | - | - | - | - | - | 20 | 0.157" Dia x 0.421" L (4.00mm x 10.70mm) | ±5% | - | - | - | - | 2 | - | - | ±30ppm/°C | - | 85 Ohms | - | Wirewound | - | 1W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | - | ||
![]() CFM12JT120R Stackpole Electronics Inc | 14 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2009 | CFM | 0.091Diax0.256L 2.30mmx6.50mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 120Ohm | - | Carbon Film | - | 0.5W 1/2W | - | 8533.10.00.65 | - | 500mW | - | TR | 500mW | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | 0.5W | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() PCF14JT1K00 Stackpole Electronics Inc | 37 |
| Datasheet | 20 Weeks | Tin | Through Hole | Axial, Radial Bend | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~155°C | Tape & Reel (TR) | 2016 | CF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | 0/ -400ppm/°C | - | 1kOhm | - | Carbon Film | - | 0.25W 1/4W | FLAME PROOF | 8533.10.00.65 | - | 250mW | - | TR | 250mW | - | - | Tubular | FIXED RESISTOR | - | - | - | - | - | - | - | 350V | - | - | - | - | - | - | Flame Retardant Coating, Safety | 2.3mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() MR3JB75L0 Stackpole Electronics Inc | 15 |
| - | - | - | - | Axial | - | - | - | Axial | 2 | - | - | - | - | + 275 C | Stackpole Electronics Inc | - 55 C | PCB Mount | 275 | -55 | Bulk | - | 5.21 | 14.22 | TUBULAR PACKAGE | Axial | - | Active | - | - | - | - | - | - | -55°C ~ 275°C | - | - | MR | 0.205" Dia x 0.560" L (5.21mm x 14.22mm) | ±5% | e3 | - | - | - | 2 | - | - | - | - | 75 mOhms | Matte Tin (Sn) | Metal Element | Current Sense | 3W | - | - | Resistors | 3 W | - | Bulk | - | METAL ALLOY | - | Tubular | FIXED RESISTOR | - | - | - | Axial | 3 | - | 34.93 | - | - | 0.81 | - | Current Sense Resistors | - | - | Moisture Resistant, Non-Inductive, Non-Magnetic | 5.21 mm | - | - | 14.22 mm | - | - | - | - | ||
![]() CPF31R0000FKE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | 500 V | - | Reel | - | CPF | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 1 Ohms | - | - | - | - | - | - | - | 3 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.81 mm | - | - | - | Metal Film Resistors | Low noise | 4.57 mm | - | - | 14.1 mm | - | - | - | - | ||
![]() WW3BT1R00 Stackpole Electronics Inc | 50 |
| - | 18 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | Axial | 2 | - | STACKPOLE ELECTRONICS INC | SEI Stackpole Electronics Inc | WW3BT1R00 | + 350 C | Stackpole Electronics Inc | - 55 C | - | 350 °C | -55 °C | - | Axial, | 4.75 mm | 14.22 mm | - | Axial | Active | Active | 5.72 | - | Yes | - | - | - | -55°C ~ 350°C | - | - | WW | 0.187" Dia x 0.560" L (4.75mm x 14.22mm) | ±0.1% | e3 | Yes | - | - | 2 | - | EAR99 | ±50ppm/°C | - | 1 Ohms | Matte Tin (Sn) | Wirewound | High Power | 3W | - | 8533.21.00.80 | - | 3 W | - | TR, 11 INCH | - | WIRE WOUND | - | Axial | FIXED RESISTOR | compliant | - | - | Axial | 3.2 W | - | - | - | - | 0.81 mm | 70 °C | - | - | - | Moisture Resistant | 4.75 mm | - | - | 14.22 mm | - | - | - | - | ||
![]() CPF2470R00FKE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | Reel | - | CPF | - | 1 % | - | - | - | - | - | - | - | 100 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 470 Ohms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.81 mm | - | - | - | Metal Film Resistors | Low noise | 3.68 mm | - | - | 8.74 mm | - | - | - | Lead Free | ||
![]() RSMF3JT130R Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~235°C | Tape & Reel (TR) | 2012 | RSMF | 0.217Diax0.591L 5.50mmx15.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 130Ohm | - | Metal Oxide Film | - | - | - | - | - | 3W | - | TR, 13.5 INCH | 3W | - | - | Tubular | FIXED RESISTOR | - | - | Not | - | 3W | - | - | 500V | - | - | - | - | - | - | Flame Proof, Safety | 5mm | - | - | - | - | - | ROHS3 Compliant | Lead Free | ||
![]() RSMF1JT3R00 Stackpole Electronics Inc | 16 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.126Diax0.354L 3.20mmx9.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | EAR99 | ±200ppm/°C | - | 3Ohm | - | Metal Oxide Film | - | - | - | - | - | 1W | - | TR, 13.5 INCH | 1W | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 1W | - | - | 350V | - | - | - | - | - | - | Flame Proof, Safety | 3.2mm | - | - | - | No | - | ROHS3 Compliant | Lead Free | ||
![]() CPF21K0000BEE36 Vishay / Dale | In Stock | - | - | - | - | - | - | - | - | - | - | - | 2500 | - | - | - | + 230 C | - | - 65 C | PCB Mount | - | - | - | - | - | - | - | - | - | - | - | Details | - | 0.017637 oz | - | 350 V | - | Reel | - | CPF | - | 0.1 % | - | - | - | - | - | - | - | 25 PPM / C | Metal Film Resistors, Industrial Power, Precision, Flameproof | 1 kOhms | - | - | - | - | - | - | - | 2 W | - | - | - | - | - | - | - | - | - | - | Axial | - | - | - | - | - | 0.81 mm | - | - | - | Metal Film Resistors | Low noise | 3.68 mm | - | - | 8.74 mm | - | - | - | - | ||
![]() PWR220T-35-1002F Bourns Inc. | 13 |
| Datasheet | 6 Weeks | - | - | TO-220-2 Full Pack | NO | WIRE | THROUGH HOLE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 250V | - | -55°C~155°C | Tube | 2011 | PWR220T-35 | 0.398Lx0.157W 10.10mmx4.00mm | ±1% | e3 | - | Active | 1 (Unlimited) | 2 | Radial | EAR99 | ±100ppm/°C | - | 10kOhm | Matte Tin (Sn) | Thick Film | - | - | - | - | - | 35W | 250V | - | 35W | - | 4mm | Rectangular | FIXED RESISTOR | - | PWR220T | - | - | - | 5.08mm | - | - | - | 720 μm | - | - | 447V | - | Automotive AEC-Q200, Current Sense, Pulse Withstanding | - | 14.6mm | 0.575 14.60mm | - | No | No SVHC | ROHS3 Compliant | - |