- Manufacturer
- Resistance
- Tolerance
- Composition
- Temperature Coefficient
- Package / Case
- Number of Terminations
- Operating Temperature
- Series
- Size / Dimension
- Power Rating
- Features
- Packaging
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Surface Mount | Terminal Shape | Mounting Feature | Supplier Device Package | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Max Operating Temperature | Min Operating Temperature | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Military Standard | Rated Power Dissipation (P) | Lead Length | Working Voltage | Lead Diameter | Features | Diameter | Length | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RSMF2FBR680 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | - | - | Axial | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±200ppm/°C | 680mOhms | - | 235°C | -55°C | Metal Oxide Film | 2W | - | - | - | 2W | - | - | - | - | - | - | - | Flame Proof, Safety | - | 10.9982mm | - | ROHS3 Compliant | ||
![]() RSMF2FB12R1 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 12.1Ohm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF2FB1K00 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1kOhm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF2FB39R2 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 39.2Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | 0.8 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF2FB3R92 Stackpole Electronics Inc | 46 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.92Ohm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF2FB2R74 Stackpole Electronics Inc | 20 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2010 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 2.74Ohm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | - | ROHS3 Compliant | ||
![]() RSMF2FB499R Stackpole Electronics Inc | 13 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 499Ohm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | - | ROHS3 Compliant | ||
![]() RSMF2FA150R Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Box (TB) | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | 2W | - | - | AMMO PACK | - | Tubular | FIXED RESISTOR | - | 2W | - | 350V | 0.8 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF2FB30R1 Stackpole Electronics Inc | 13 |
| Datasheet | 15 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2012 | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 30.1Ohm | - | - | - | Metal Oxide Film | - | - | 2W | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | - | Flame Proof, Safety | 4.2mm | - | No | ROHS3 Compliant | ||
![]() RSMF2FB243R Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSMF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 243Ohm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | - | - | - | 2W | Tubular | FIXED RESISTOR | - | 2W | 30mm | 350V | 0.8 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant | ||
![]() RSMF12JBR110 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Bulk | - | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 110mOhm | - | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | - | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | - | Flame Proof, Safety | 2.3mm | - | - | ROHS3 Compliant | ||
![]() RNF18CTD4K12 Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.071Diax0.130L 1.80mmx3.30mm | ±0.25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 4.12kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.125W 1/8W | FLAME PROOF | 125mW | - | 125mW | Tubular | FIXED RESISTOR | - | - | - | - | 0.45 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RNF14CTD5K62 Stackpole Electronics Inc | 25 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 5.62kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | ||
![]() RNF14CTD10K0 Stackpole Electronics Inc | 42 |
| Datasheet | 11 Weeks | - | - | Axial | NO | WIRE | THROUGH HOLE MOUNT | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 10kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | - | - | - | Tubular | FIXED RESISTOR | - | - | - | - | 0.56 mm | Flame Retardant Coating, Safety | - | - | - | ROHS3 Compliant | ||
![]() RNF14CTD20K0 Stackpole Electronics Inc | 9 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.25% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±100ppm/°C | 20kOhm | Matte Tin (Sn) | - | - | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | - | - | Flame Retardant Coating, Safety | 2.35mm | - | No | ROHS3 Compliant | ||
![]() RSF1FB1K50 Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 1.5kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1FB100K Stackpole Electronics Inc | 25 |
| Datasheet | 15 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Bulk | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 100kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | - | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1JTR120 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | - | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 120mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | - | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSF1JTR150 Stackpole Electronics Inc | 25 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~235°C | Tape & Reel (TR) | 2011 | RSF | 0.177Diax0.433L 4.50mmx11.00mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 150mOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | - | FLAME PROOF | 1W | TR, 13.5 INCH | 1W | Tubular | FIXED RESISTOR | Not | 1W | - | 350V | - | Flame Retardant Coating, Safety | 4.5mm | - | No | ROHS3 Compliant | ||
![]() RSMF12FT3K92 Stackpole Electronics Inc | 29 |
| Datasheet | 15 Weeks | - | Axial, Through Hole | Axial | - | WIRE | - | - | -55°C~200°C | Tape & Reel (TR) | 2012 | RSMF | 0.091Diax0.236L 2.30mmx6.00mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±200ppm/°C | 3.92kOhm | Matte Tin (Sn) | - | - | Metal Oxide Film | 0.5W 1/2W | - | - | TR, 13.5 INCH | 500mW | Tubular | FIXED RESISTOR | - | 0.5W | - | - | 0.55 mm | Flame Proof, Safety | - | - | - | ROHS3 Compliant |