- Manufacturer
- Resistance
- Tolerance
- Temperature Coefficient
- Composition
- Number of Terminations
- Power Rating
- Package / Case
- Series
- Operating Temperature
- Size / Dimension
- Packaging
- Features
Attribute column
Categories
Through Hole Resistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Terminal Shape | Operating Temperature | Packaging | Published | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | ECCN Code | Temperature Coefficient | Resistance | Terminal Finish | Composition | Power (Watts) | Additional Feature | Power Rating | Packing Method | Max Power Dissipation | Construction | Resistor Type | Rated Power Dissipation (P) | Working Voltage | Lead Diameter | Features | Diameter | Radiation Hardening | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() WW1FT68R1 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 68.1Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT36R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 36Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT2R20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 2.2Ohm | Matte Tin (Sn) | Wirewound | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3JT6R00 Stackpole Electronics Inc | In Stock | - | Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | - | yes | Active | 1 (Unlimited) | 2 | - | ±50ppm/°C | 6Ohm | - | Wirewound | - | - | 3W | - | - | - | - | - | - | - | Moisture Resistant | 4.75mm | - | ROHS3 Compliant | ||
![]() WW3JT2K00 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2kOhm | - | Wirewound | - | - | 3W | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 4.75mm | - | ROHS3 Compliant | ||
![]() WW1JT8R20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 8.2Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW1JT43R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 43Ohm | - | Wirewound | - | - | 1W | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 2.79mm | No | ROHS3 Compliant | ||
![]() WW3JT51R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 51Ohm | Matte Tin (Sn) | Wirewound | 3W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW1JT7R50 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.110Diax0.375L 2.79mmx9.53mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 7.5Ohm | Matte Tin (Sn) | Wirewound | - | - | - | TR, 11 INCH | 1W | - | FIXED RESISTOR | - | - | 0.64 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3JT20R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 20Ohm | Matte Tin (Sn) | Wirewound | 3W | - | - | TR, 11 INCH | - | - | FIXED RESISTOR | - | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW2FT1K20 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 1.2kOhm | - | Wirewound | - | PRECISION | 1.5W | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | - | Moisture Resistant | 3.96mm | No | ROHS3 Compliant | ||
![]() WW3FT330R Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | Tin | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2012 | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | - | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 330Ohm | - | Wirewound | - | - | 3W | - | 3W | - | - | - | - | - | Moisture Resistant | 4.75mm | No | ROHS3 Compliant | ||
![]() WW2FT2K00 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | 2010 | WW | 0.156Diax0.370L 3.96mmx9.40mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±20ppm/°C | 2kOhm | Matte Tin (Sn) | Wirewound | - | - | - | TR, 11 INCH | 1.5W | - | FIXED RESISTOR | - | - | 0.81 mm | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3FT87R0 Stackpole Electronics Inc | 20 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 87Ohm | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() WW3FT35R0 Stackpole Electronics Inc | 12 |
| Datasheet | 20 Weeks | - | Axial, Through Hole | Axial | - | -55°C~350°C | Tape & Reel (TR) | - | WW | 0.187Diax0.560L 4.75mmx14.22mm | ±1% | - | yes | Active | 1 (Unlimited) | 2 | - | ±20ppm/°C | 35Ohm | - | Wirewound | 3W | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | ROHS3 Compliant | ||
![]() RNF14DTC6K65 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 6.65kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF14DTC84K5 Stackpole Electronics Inc | 8 |
| Datasheet | 11 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.093Diax0.250L 2.35mmx6.35mm | ±0.5% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 84.5kOhm | Matte Tin (Sn) | Metal Film | 0.25W 1/4W | FLAME PROOF | 250mW | - | 250mW | Tubular | FIXED RESISTOR | - | - | - | Flame Retardant Coating, Safety | 2.35mm | No | ROHS3 Compliant | ||
![]() RNF12FTC113K Stackpole Electronics Inc | 21 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 113kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | ||
![]() RNF12FTC9K53 Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 9.53kOhm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant | ||
![]() RNF12FTC475R Stackpole Electronics Inc | 8 |
| Datasheet | 20 Weeks | Copper, Tin | Axial, Through Hole | Axial | WIRE | -55°C~155°C | Tape & Reel (TR) | - | RNF | 0.108Diax0.344L 2.75mmx8.75mm | ±1% | e3 | yes | Active | 1 (Unlimited) | 2 | EAR99 | ±50ppm/°C | 475Ohm | Matte Tin (Sn) | Metal Film | 0.5W 1/2W | FLAME PROOF | 500mW | - | 500mW | Tubular | FIXED RESISTOR | 0.5W | 350V | - | Flame Retardant Coating, Safety | 2.75mm | No | ROHS3 Compliant |